EN
  • EN
  • DE

XC6375A213PR

Part No XC6375A213PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408002-XC6375A213PR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6375A213PR CAD Model

Description

The XC6375A213PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. These voltage detectors are designed to monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold. This function is vital for ensuring the stability and reliability of electronic devices by preventing malfunctions or data corruption during voltage fluctuations.

Applications

  • Microcontroller Reset Circuits: Ensuring reliable reset operations for microcontrollers during power-up and voltage drops.
  • Memory Protection: Preventing data corruption in memory devices by detecting undervoltage conditions.
  • Power Management Systems: Monitoring voltage levels in power management circuits for efficient power usage.
  • Industrial Control Equipment: Enhancing the reliability of industrial control systems by detecting and responding to voltage fluctuations.
  • Battery-Powered Devices: Monitoring battery voltage to prevent deep discharge and ensure optimal performance.

Features

  • High-Precision Voltage Detection: Accurate detection of voltage levels to ensure reliable monitoring.
  • Low Power Consumption: Minimizing power drain in battery-powered applications.
  • Small Package Size: Compact form factor suitable for space-constrained designs.
  • Built-In Hysteresis: Preventing output oscillation and ensuring stable operation.
  • Open Drain Output: Flexible output configuration for easy interfacing with other circuits.

Benefits

  • Improved System Reliability: Preventing system failures caused by voltage variations.
  • Data Integrity: Protecting sensitive data from corruption during voltage drops.
  • Extended Battery Life: Reducing power consumption to maximize battery runtime.
  • Simplified Circuit Design: Reducing the need for external components, simplifying design complexity.
  • Cost-Effective Solution: Providing a reliable voltage monitoring solution at a reasonable price.

Additional Details

The XC6375A213PR is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The built-in hysteresis prevents the output signal from fluctuating when the input voltage is near the threshold. The open drain output provides flexibility in connecting to different circuit configurations. The voltage detection threshold is 2.1V, which is ideal for systems operating at lower voltages. Torex voltage detectors are essential components in electronic applications where stable voltage monitoring is critical to protect against power-related issues and ensure optimal performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess