EN
  • EN
  • DE

NCF2961XHN2/0200EJ

Part No NCF2961XHN2/0200EJ
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description COMBI KEY TX 014 / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Base Product Number NCF2961
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names NXPNXPNCF2961XHN2/0200EJ,935308341118,2156-NCF2961XHN2/0200EJ
Standard Package 6,000
Win Source Part Number 1081767-NCF2961XHN2/0200EJ
Ultra Librarian 3D Model Ultra Librarian NCF2961XHN2/0200EJ CAD Model

Description

NXP's NCF2961XHN2/0200EJ Product Overview

The NCF2961XHN2/0200EJ is a cutting-edge product from NXP Semiconductors, a leader in the field of secure connectivity solutions for embedded applications. This product is a testament to NXP's commitment to providing advanced technology that meets the evolving needs of the electronics industry. Designed with precision and manufactured to the highest quality standards, the NCF2961XHN2/0200EJ is a versatile and reliable component suitable for a wide range of applications.

Key Features

  • High-performance interface technology for secure, seamless connectivity.
  • Robust design ensuring long-term reliability and stability in various operating conditions.
  • Energy-efficient operation to minimize power consumption and extend battery life in portable devices.
  • Compact form factor allowing for easy integration into space-constrained designs.
  • Compliance with industry standards, ensuring compatibility with a broad range of products and systems.

Applications

The NCF2961XHN2/0200EJ is ideal for use in a variety of applications where secure communication and data transfer are critical. Its applications span across different sectors including consumer electronics, automotive, mobile devices, and the Internet of Things (IoT). Whether it's for contactless payment systems, identity verification, or secure access control, this product provides the necessary features to handle sensitive data with confidence.

Technical Specifications

NXP's NCF2961XHN2/0200EJ is equipped with advanced technical specifications that ensure its performance is second to none. It supports various communication protocols and has been engineered to work with a range of frequencies and data rates. The device's technical specifications are designed to meet the stringent requirements of modern electronic devices, offering developers and manufacturers the flexibility and security they need.

Quality and Support

NXP is known for its exceptional support and commitment to quality. The NCF2961XHN2/0200EJ is backed by NXP's comprehensive technical support and documentation, ensuring that customers can integrate this product into their solutions with ease. NXP's dedication to customer satisfaction and product excellence is evident in every aspect of the NCF2961XHN2/0200EJ, making it a smart choice for your next project.

You May Also Be Interested in

STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
Others
Lowest to $28.8819
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.9904
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
NXP / Nexperia
ICODE
Lowest to $0.4657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess