EN
  • EN
  • DE

SN74CBTLV16212DL

Part No SN74CBTLV16212DL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS FET EXCH SW 12X2:2 56SSOP / Bus FET Exchange Switch 12 x 2:2 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTLV
Package Tube
Type Bus FET Exchange Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74CBTLV16212
Other Names 2156-SN74CBTLV16212DL,74CBTLV16212DLG4,74CBTLV16212DLG4,TEXTISSN74CBTLV16212DL
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256655-SN74CBTLV16212DL
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV16212DL CAD Model

Description

SN74CBTLV16212DL - Texas Instruments

The SN74CBTLV16212DL is a high-performance integrated circuit produced by the renowned manufacturer, Texas Instruments. This device is a member of the low-voltage, high-speed family of FET bus switches designed to provide efficient, high-speed switching with minimal propagation delay and low ON-state resistance.

Featuring a 24-bit bus switch with 12 bits of bus exchange switching, the SN74CBTLV16212DL is ideal for switching applications that require the exchange of two 12-bit buses. The bus exchange functionality is particularly useful for networking, computing, and telecommunication systems where data paths need to be swapped or rerouted.

This product operates at a voltage range of 2.3V to 3.6V, which allows for interfacing with low-voltage logic without the need for additional level shifting, making it compatible with a variety of modern low-voltage logic families. Additionally, it is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

The SN74CBTLV16212DL comes in a 56-pin SSOP (Shrink Small Outline Package) that is designed for space-saving on printed circuit boards, making it a great choice for compact and high-density applications. Its low ON-state resistance (RON) minimizes signal distortion, providing a clear and reliable pathway for high-speed data transmission.

Key Features:

  • 5-Ω Switch Connection between Two Ports
  • Minimal Propagation Delay through the Switch
  • Low Power Consumption, 4-µA Max ICC
  • Wide Operating Voltage Range of 2.3 V to 3.6 V
  • Control Inputs Compatible with TTL Level
  • ESD Protection Exceeds JESD 22

Overall, the SN74CBTLV16212DL is a versatile and efficient solution for high-speed bus exchange applications. Its robust design and comprehensive feature set make it a reliable choice for designers looking to optimize their high-speed digital systems. Whether used in data communication equipment or signal routing applications, the SN74CBTLV16212DL from Texas Instruments stands out as a top-tier component for modern electronics design.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9526 $51.3838
31+ $3.2432 $100.5392
48+ $3.1419 $150.8112
66+ $3.0405 $200.6730
86+ $2.9392 $252.7712
114+ $2.6351 $300.4014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,140 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess