EN
  • EN
  • DE

N74F827D,623

Part No N74F827D,623
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST 10BIT 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 10
Output Type Push-Pull
Current - Output High, Low 24mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 123676-N74F827D,623
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F827D,623 CAD Model

Description

Product Overview: N74F827D,623

The N74F827D,623 is a high-performance integrated circuit from NXP Semiconductors, renowned for its precision engineering and cutting-edge technology in the field of electronic components. This particular product is part of NXP's F-series logic devices, known for their fast switching speeds and low power consumption.

Key Features

  • Logic Type: The device is a 10-Bit Buffer/Line Driver with 3-State Outputs, making it ideal for driving bus lines or buffer memory address registers.
  • Supply Voltage: It operates on a 5V supply voltage, which is standard for TTL (Transistor-Transistor Logic) components, ensuring compatibility with a wide range of existing systems and power sources.
  • Package: Enclosed in a 24-Pin SO package, the N74F827D,623 is designed for surface mounting, which allows for a more compact and efficient PCB design.
  • Speed: With its fast propagation delay and output transition times, this device is optimized for high-speed applications that require quick data transfer and minimal signal latency.
  • Temperature Range: The operating temperature range of the device is from -40°C to +85°C, ensuring reliable performance across various environmental conditions.
  • Output Capability: It features high-current 3-State outputs, which can drive heavily loaded outputs with 15mA sink and source capability, providing robust signal integrity.

Applications

The N74F827D,623 is versatile and can be used in a multitude of applications. It is particularly suited for computer and computer-peripheral systems, where it can be utilized for address buffering in caches and memory management. Additionally, it is an excellent choice for industrial control systems, telecommunications, and data processing, where reliable high-speed buffer and driving capabilities are essential.

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The N74F827D,623 is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. Customers can trust this product to provide a durable and long-lasting solution for their electronic design needs.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess