EN
  • EN
  • DE

N74F821D,602

Part No N74F821D,602
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74F
Packaging Tube
Part Status Obsolete(EOL)
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 10
Clock Frequency 180MHz
Max Propagation Delay @ V, Max CL 8.5ns @ 5V, 50pF
Current - Output High, Low 24mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 105mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Win Source Part Number 765313-N74F821D,602
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N74F821D,602 CAD Model

Description

The N74F821D,602 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the technology industry known for its innovative and reliable products. This particular IC is part of the 74F series, which stands for Fast-series, indicating that the device is optimized for high-speed operations and is suitable for a wide range of digital applications.

Key Features

  • Logic Family: The device belongs to the 74F series, which is known for its fast switching speeds and high-performance operation in digital circuits.
  • Package Type: The N74F821D,602 comes in a robust and industry-standard SOIC package, ensuring easy integration into various types of electronic assemblies.
  • Pin Configuration: It features a convenient 24-pin configuration, which provides sufficient I/O options for complex digital tasks.
  • Operating Temperature: The device is designed to operate within a wide temperature range, making it suitable for industrial applications that may experience varying environmental conditions.

Applications

The versatility of the N74F821D,602 allows it to be used in a multitude of applications, including but not limited to:

  • High-speed logic circuits
  • Data processing systems
  • Communication infrastructure
  • Computing devices
  • Control systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products that meet the rigorous demands of the electronics industry. The N74F821D,602 is no exception, with its production and testing processes designed to ensure reliability and performance. This makes the N74F821D,602 an excellent choice for designers and engineers looking for a dependable solution for their high-speed digital applications.

Environmental Compliance

Adhering to environmental regulations, the N74F821D,602 complies with various international standards, including RoHS (Restriction of Hazardous Substances), which restricts the use of certain hazardous materials in electronic equipment. This commitment to environmental stewardship makes the N74F821D,602 not only a technologically advanced product but also an environmentally responsible choice for modern electronics design.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess