EN
  • EN
  • DE

SNJ54S175FK

Part No SNJ54S175FK
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin CLLCC Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Clock Edge Trigger Type Positive Edge
High Level Output Current -1 mA
Lead Free Contains Lead
Logic Function D-Type
Low Level Output Current 20 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 4
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 22 ns
RoHS Non-Compliant
Win Source Part Number 1199831-SNJ54S175FK
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54S175FK CAD Model

Description

The SNJ54S175FK is a high-performance integrated circuit produced by Texas Instruments, one of the most reputable names in the semiconductor industry. This component is part of the 54S series, which is known for its robustness and reliability, making it an ideal choice for demanding applications in military, aerospace, and industrial markets.

Key Features

  • Logic Type: The SNJ54S175FK is a Hex/Quad D-Type Flip-Flop with a clear function. It is designed to store bits of data and is commonly used in applications that require data storage, data transfer, and synchronization.
  • Package: This device is offered in a ceramic flat package (FK), which provides excellent thermal and mechanical properties, ensuring the device's stability in harsh environments.
  • Temperature Range: It operates over a wide temperature range, making it suitable for military-grade applications that can experience extreme temperature variations.
  • Supply Voltage: The SNJ54S175FK operates at a supply voltage that is compatible with other standard logic families, providing flexibility in system design and integration.
  • Logic Family: As part of the 54S series, this device benefits from the speed and power consumption improvements of Schottky TTL logic, delivering faster response times and better power efficiency compared to standard TTL logic.

Applications

The SNJ54S175FK's robust design and reliable performance make it well-suited for a variety of critical applications, including:

  • Secure communication systems
  • Flight control systems
  • Instrumentation and test equipment
  • Industrial control systems
  • High-reliability computing

Quality and Support

Texas Instruments is known for its commitment to quality, and the SNJ54S175FK is no exception. It is manufactured to meet stringent quality standards, ensuring consistent performance and longevity. TI provides comprehensive technical support for its products, including detailed datasheets, application notes, and design resources to assist engineers in integrating the SNJ54S175FK into their designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess