EN
  • EN
  • DE

74VHC374FT(BJ)

Part No 74VHC374FT(BJ)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Flip Flops
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1721+
Reference case SSOP-20
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 721887-74VHC374FT(BJ)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHC374FT(BJ) CAD Model

Description

The 74VHC374FT(BJ) is an octal D-type flip-flop with 3-state outputs from Toshiba Semiconductor and Storage. It is part of the VHC (Very High-Speed CMOS) logic family, offering high-speed operation and low power consumption. This device is designed for use in a variety of digital systems requiring temporary data storage and retrieval.

Applications:

  • Data Registers: Used for temporary storage of data in digital systems.
  • Address Buffers: Employed in memory systems to buffer address lines.
  • Microprocessor Systems: Used for interfacing with microprocessors and memory.
  • Line Drivers: Can drive signals over longer distances on circuit boards.
  • Control Registers: Stores control signals for various system functions.

Features:

  • High Speed Operation: Propagation delay times are very short due to the VHC technology.
  • Low Power Consumption: CMOS technology ensures minimal power dissipation.
  • 3-State Outputs: Allows for direct connection to bus-oriented systems.
  • Octal Configuration: Eight D-type flip-flops in a single package provide high density.
  • Positive Edge Triggered: Data is transferred to the output on the rising edge of the clock signal.
  • Wide Operating Voltage: Operates over a broad range of supply voltages.
  • High Noise Immunity: Provides stable operation in noisy environments.

Benefits:

  • Improved System Performance: High-speed operation reduces overall system delays.
  • Reduced Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Simplified System Design: 3-state outputs facilitate easy interfacing with bus systems.
  • Increased Density: Octal configuration saves board space and reduces component count.
  • Reliable Operation: High noise immunity ensures stable performance.

Additional Details:

The 74VHC374FT(BJ) operates with a supply voltage typically between 2V and 5.5V. It features a maximum clock frequency in the MHz range. The device comes in a surface-mount package, FT package. The output enable (OE) pin controls the 3-state outputs. When OE is high, the outputs are in a high-impedance state. When OE is low, the outputs reflect the data stored in the flip-flops. The input signals should have fast transition times to take full advantage of the high-speed capabilities of the device.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2816 $50.6880
435+ $0.2310 $100.4850
675+ $0.2238 $151.0650
925+ $0.2166 $200.3550
1,195+ $0.2094 $250.2330
1,600+ $0.1877 $300.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess