Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr NXP USA Inc.
Series 74F
Package Tube
Product Status Obsolete
Logic Type Register, Bidirectional
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Universal
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number N74F1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names N74F166D,933802540602,2156-N74F166D602-NX,568-3166-5,954-N74F166D602,NEXNXPN74F166D,602
Standard Package 50
Win Source Part Number 985619-N74F166D,602
Ultra Librarian 3D Model Ultra Librarian N74F166D,602 CAD Model

Description

The N74F166D,602 is a high-performance integrated circuit from NXP Semiconductors, designed to meet the rigorous demands of advanced digital systems. This device is a serial-in/parallel-out shift register, which is a fundamental component in the realm of digital electronics, used in a wide array of applications such as data processing, communication systems, and computer architecture.

Key Features

  • Shift Register: 8-bit serial-in or parallel-out shift register, enabling flexible data manipulation and storage.
  • High-Speed Operation: Capable of handling high clock speeds, making it suitable for fast data transmission and processing tasks.
  • Multiple Operation Modes: Features both synchronous and asynchronous master reset capabilities, providing versatility in system design.
  • Output Capability: Provides standard TTL drive, which allows for direct interfacing with other TTL logic families without the need for additional components.
  • Power Efficiency: Optimized for low power consumption, ensuring energy-efficient operation in embedded and portable applications.

Applications

The N74F166D,602 is suitable for a variety of applications, including but not limited to:

  • Data storage and transfer in microprocessor systems.
  • Serial-to-parallel data conversion for digital displays or printers.
  • Interface circuitry for communication between different digital systems.
  • Temporary data storage for computation in data processing systems.

Technical Specifications

This device is offered in a standard SOIC package, ensuring compatibility with surface-mount technology (SMT) for ease of integration into modern PCB designs. It operates over a wide voltage range and is characterized by its robust performance in a variety of environmental conditions.

Ordering and Availability

The N74F166D,602 from NXP Semiconductors is available for order through authorized distributors. Detailed datasheets, technical support, and additional resources can be found on the NXP official website to assist designers and engineers in implementing this component into their projects.

You May Also Be Interested in

Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-DHVQFN
Lowest to $0.4399
ECAD model for 74AHCT595BQ,115
Toshiba Semiconductor and Storage
Shift Register Single 8-Bit Serial/Parallel to Serial/Parallel 20-Pin PDIP Tube
Need more? Email Us
ECAD model for TC74HC299AP(F)
Microchip Technology
32-Channel Serial To Parallel Converter With Open Drain Outputs | IC 32BIT SRL PARALLEL 44WQFN
Lowest to $93.2331
ECAD model for HV5523K7-G
Texas Instruments
IC 8-BIT SHIFT REGISTER 20-SOIC / Shift Register Single 8-Bit Serial to Serial/Parallel Automotive 20-Pin SOIC Tube
Need more? Email Us
ECAD model for TPIC6596DWG4
Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us
ECAD model for CD74HCT166MT
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin SOIC T/R
Lowest to $0.1086
ECAD model for SN74HC595DTE4
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16-HVQFN
Lowest to $1.4142
ECAD model for 74AHCT594BQ,115
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin SOIC T/R
Lowest to $0.2661
ECAD model for SN74HC594DT
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin TSSOP T/R
Lowest to $0.2654
ECAD model for SN74LV165APWT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention