The MWCT1111CLH is a cutting-edge integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the automotive and industrial markets. This IC is part of NXP's wireless charging portfolio and is specifically tailored for automotive wireless charging applications. It is designed to facilitate the implementation of wireless charging systems for electric vehicles (EVs) and plug-in hybrid electric vehicles (PHEVs).
Key Features
- Wireless Power Consortium (WPC) Compliance: The MWCT1111CLH is compliant with WPC Qi 1.2.4, ensuring interoperability with other WPC-compliant devices and chargers.
- Multi-Coil Support: This IC supports multi-coil configurations, which allows for a more flexible and efficient charging area, providing a better user experience for in-car wireless charging pads.
- High Efficiency: With an advanced power conversion architecture, the MWCT1111CLH ensures high efficiency in power transfer, reducing energy waste and improving overall system performance.
- Automotive Grade: As an automotive-grade product, the MWCT1111CLH meets stringent quality and reliability standards, ensuring it can withstand the harsh conditions typical of automotive environments.
- Integrated Safety Features: The IC includes multiple safety features such as foreign object detection (FOD), over-temperature protection, and over-voltage protection, providing a safe charging experience.
Applications
The MWCT1111CLH is ideal for integration into automotive consoles, armrests, and other in-cabin surfaces where wireless charging for smartphones and other devices is desired. Its robust design and advanced features make it a top choice for automotive manufacturers looking to offer convenient and reliable wireless charging capabilities in their vehicles.
Technical Specifications
- Supply Voltage: 4.5V to 28V
- Operating Temperature Range: -40°C to +125°C
- Package: HVQFN
- Communication Interface: I²C, UART
Overall, the MWCT1111CLH from NXP is a sophisticated solution for automotive wireless charging systems, offering efficiency, reliability, and compliance with industry standards. Its robustness and advanced features provide manufacturers with the tools needed to enhance in-vehicle user experiences with the convenience of wireless power.