EN
  • EN
  • DE

MWCT1011BVLHR

Part No MWCT1011BVLHR
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description DSC 64 LQFP 64K FLASH / Wireless Charging PMIC 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Applications Wireless Charging
Current - Supply -
Voltage - Supply -
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MWCT1011
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353423-MWCT1011BVLHR
Ultra Librarian 3D Model Ultra Librarian MWCT1011BVLHR CAD Model

Description

The MWCT1011BVLHR is a cutting-edge integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in automotive and secure connectivity. This IC belongs to NXP's portfolio of wireless charging controllers that are engineered to facilitate the development of high-performance wireless charging solutions for a wide array of applications. The MWCT1011BVLHR is specifically tailored for automotive applications, ensuring that it meets the stringent requirements for safety, reliability, and efficiency in the vehicle environment.

Key Features

  • Wireless Charging Controller: At the heart of the MWCT1011BVLHR is a sophisticated controller designed to manage the wireless power transfer process, ensuring optimal charging efficiency and safety.
  • Automotive Grade: This product is built to automotive-grade standards, offering enhanced durability and performance under the challenging conditions typical of the automotive environment.
  • Multi-Coil Support: The controller supports multiple coil configurations, providing flexibility in designing charging pads that can accommodate various device shapes and sizes.
  • Foreign Object Detection (FOD): Safety is paramount in automotive applications, and the MWCT1011BVLHR includes foreign object detection to prevent heating of metallic objects that could potentially interfere with the charging process.
  • Efficient Power Conversion: With an emphasis on efficiency, this IC ensures minimal energy loss during the power conversion process, which is essential for both prolonging battery life and reducing energy consumption.
  • Communication Interface: The product features a robust communication interface that allows for seamless integration with other vehicle systems, providing real-time monitoring and control over the charging process.

Applications

The MWCT1011BVLHR is ideal for a range of applications within the automotive sector, including but not limited to:

  • In-car wireless charging pads for smartphones and other personal devices
  • Wireless charging systems for electric vehicle (EV) battery management
  • Charging stations for automotive accessories or wearables

By incorporating the MWCT1011BVLHR into their designs, automotive manufacturers and accessory makers can offer their customers the convenience of wireless charging with the assurance of high performance and safety.

You May Also Be Interested in

Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess