EN
  • EN
  • DE

ST-4TH200R

Part No ST-4TH200R
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 193944-ST-4TH200R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST-4TH200R CAD Model

Description

The ST-4TH200R is a trimming potentiometer manufactured by Copal Electronics Inc. These components are designed for precise resistance adjustment in electronic circuits. They are typically small in size and intended for fine-tuning applications where accuracy and stability are crucial.

Applications

  • Calibration of electronic devices: Used in the precise calibration of instruments like multimeters, oscilloscopes, and signal generators.
  • Audio equipment: Provides fine adjustments in amplifiers, mixers, and equalizers for optimizing sound quality.
  • Power supply adjustment: Employed to set and stabilize the output voltage in regulated power supplies.
  • Sensor calibration: Used in calibrating various types of sensors, including temperature, pressure, and light sensors.
  • Servo control systems: Provides feedback for precise motor control and positioning in servo systems.

Features

  • High adjustment resolution: Allows for fine and precise resistance adjustments.
  • Stable resistance value: Ensures consistent performance over time and varying environmental conditions.
  • Compact design: Suitable for use in space-constrained circuit boards.
  • Sealed construction: Protects the internal components from dust, moisture, and other contaminants.
  • Through-hole mounting: Facilitates easy installation and soldering onto PCBs.

Benefits

  • Precise circuit calibration: Enables accurate and reliable adjustment of electronic circuit parameters.
  • Improved device performance: Optimizes the performance and accuracy of electronic devices.
  • Cost-effective adjustment solution: Provides an economical means of fine-tuning circuits.
  • Ease of use: Simple to install and adjust, even without extensive technical expertise.
  • Versatile application: Suitable for a wide range of electronic applications requiring precise adjustments.

Additional Details

The ST-4TH200R typically uses a cermet resistive element, which provides excellent stability and a long lifespan. The resistance is adjusted by turning a screw, which moves a wiper arm along the resistive element. This particular model has a resistance value of 20 Ohms. The power rating is typically around 0.5W at 70°C. These trimming potentiometers are designed to meet industry standards for environmental protection and reliability.

You May Also Be Interested in

Bourns Inc.
TRIMMER 50 OHM 0.25W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 1W WIRE LEADS
Need more? Email Us
Bourns Inc.
TRIMMER 50 OHM 1W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 0.5W PC PIN SIDE
Lowest to $1.3971
Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 2K OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 5K OHM 1W SOLDER HOOK
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.75W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 50KOHM 0.25W PC PIN SIDE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess