EN
  • EN
  • DE

MW7IC2240GNR1

Part No MW7IC2240GNR1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP CDMA 2.11-2.17GHZ TO270
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Amplifier IC W-CDMA 2.11GHz ~ 2.17GHz TO-270 WBL-16 GULL
Manufacturer NXP
Package Reel - TR
Mounting Surface Mount
Package TO-270-16 Variant, Gull Wing
Case / Package TO-270 WBL-16 GULL
Family Name MW7IC2240
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 935313974528, 2832-MW7IC2240GNR1, MW7IC2240GNR1-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928529-MW7IC2240GNR1
Ultra Librarian 3D Model Ultra Librarian MW7IC2240GNR1 CAD Model

Description

Product Overview: NXP MW7IC2240GNR1 RF Power Transistor

The NXP MW7IC2240GNR1 is a high-performance RF power transistor designed for a wide range of applications, including but not limited to, cellular base station transceivers, RF energy, and industrial, scientific, and medical (ISM) applications. This device is part of NXP's advanced RF transistor portfolio, which is renowned for its high efficiency, reliability, and integration capabilities.

Key Features

  • Frequency Range: The MW7IC2240GNR1 operates over a broad frequency range, making it suitable for various communication bands.
  • Output Power: It delivers an impressive output power level, which is critical for applications requiring high signal strength.
  • Efficiency: Designed with energy efficiency in mind, this RF power transistor provides excellent thermal performance, reducing the overall power consumption of the system.
  • Integrated ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, enhancing its robustness and reliability in harsh environments.
  • Compact Design: The MW7IC2240GNR1 comes in a compact package, allowing for a smaller system footprint without compromising performance.

Applications

The versatility of the NXP MW7IC2240GNR1 makes it an ideal choice for a variety of applications. It is commonly used in:

  • Cellular base station transceivers for GSM, CDMA, WCDMA, LTE, and other communication standards.
  • RF energy solutions for industrial heating, welding, and drying processes.
  • ISM band applications, including RFID, microwave ovens, and wireless LANs.

Technical Specifications

The MW7IC2240GNR1 boasts a range of technical specifications that cater to demanding RF applications:

  • Supply Voltage: It is designed to operate at a specific voltage, ensuring compatibility with standard power supplies.
  • Gain: High gain levels provide the ability to amplify weak signals to required levels.
  • Linearity: The transistor exhibits excellent linearity, which is essential for maintaining signal fidelity.

In conclusion, the NXP MW7IC2240GNR1 is a highly capable RF power transistor that offers a blend of performance, efficiency, and reliability, making it a top choice for designers and engineers working on advanced communication and industrial systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2131 $61.0655
12+ $10.0210 $120.2520
18+ $9.7079 $174.7422
25+ $9.3948 $234.8700
32+ $9.0815 $290.6080
43+ $8.1421 $350.1103
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess