EN
  • EN
  • DE

MW5IC2030NBR1

Part No MW5IC2030NBR1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC PWR AMP RF 26V 30W TO-272-16 / RF Amp Module Single Power Amp 1.99GHz 28V 17-Pin TO-272 W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Frequency 1.93GHz ~ 1.99GHz
Gain 23dB
RF Type Cellular, CDMA, EDGE, GSM, TDMA, W-CDMA
Operating Supply Voltage 26V
Operating Supply Current 160mA
Package TO-272-16 Variant, Flat Leads
Manufacturer Package TO-272 WB-16
Win Source Part Number 790298-MW5IC2030NBR1
Popularity Medium
Supply and Demand Status Limited
Family Name MW5IC2030NB
Introduction Date February 21, 2005
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MW5IC2030NBR1 CAD Model

Description

Product Overview: MW5IC2030NBR1 - NXP

The MW5IC2030NBR1 is a high-performance, wideband integrated circuit designed and manufactured by NXP Semiconductors. This product is part of NXP's extensive RF portfolio, which is renowned for providing innovative solutions for a wide range of applications. The MW5IC2030NBR1 is specifically engineered to meet the demanding requirements of RF power amplifiers used in commercial communication systems, aerospace, and defense industries.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for various applications, including but not limited to, base station transceivers for wireless communications.
  • Output Power: It delivers a high output power, ensuring strong signal transmission and reception for reliable communication.
  • Efficiency: The MW5IC2030NBR1 is designed for high efficiency, which minimizes power loss and heat generation, leading to improved overall system performance and longevity.
  • Integration: This integrated circuit incorporates several features that reduce the need for external components, simplifying the design and reducing the overall system footprint.
  • Thermal Management: Advanced thermal management techniques are employed to ensure the device operates within its specified temperature range, even under high power conditions.

Applications

The MW5IC2030NBR1 is versatile and can be used in a variety of applications. These include, but are not limited to:

  • Commercial wireless infrastructure
  • RF power amplifiers for GSM, CDMA, WCDMA, LTE cellular systems
  • General RF power applications in the aerospace and defense sectors

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The MW5IC2030NBR1 is built to meet stringent industry standards, ensuring performance and durability even in the most challenging environments. With NXP's proven track record in RF technology, customers can trust the MW5IC2030NBR1 to be a reliable component in their communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0215 $64.1720
18+ $6.5823 $118.4814
28+ $6.3768 $178.5504
38+ $6.1712 $234.5056
49+ $5.9656 $292.3144
65+ $5.3477 $347.6005
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess