EN
  • EN
  • DE

MVF60NS151CMK40

Part No MVF60NS151CMK40
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 364MAPBGA / MPU Vybrid VF3xx 32bit 0.04um 400MHz 364-Pin LFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Vybrid, VF6xx
Packaging Tray
Core Processor ARM Cortex-A5 + Cortex-M4
Core Size 32-Bit Dual-Core
Speed 400MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, SCI, SD, SPI, UART/USART, USB OTG
Peripherals DMA, LVD, WDT
Program Memory Type ROMless
RAM Size 1.5MB
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D Dual x 12b, D/A Dual x 12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 364-LFBGA
Manufacturer Package 364-MAPBGA (17x17)
Win Source Part Number 790291-MVF60NS151CMK40
Popularity Medium
Supply and Demand Status Limited
Family Name MVF60NS151
Introduction Date August 28, 2013
ECCN 5A992.c
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MVF60NS151CMK40 CAD Model

Description

The NXP MVF60NS151CMK40 is a cutting-edge microprocessor that is part of the Vybrid family, designed to cater to the growing needs of multi-market applications. This powerful and versatile processor integrates an ARM Cortex-A5 core along with an ARM Cortex-M4 core, enabling it to handle complex computing tasks while also managing real-time operations efficiently.

Key Features

  • Dual-Core Architecture: The ARM Cortex-A5 core runs at up to 500MHz, providing the horsepower for high-level operating systems and application execution. In parallel, the ARM Cortex-M4 core operates at up to 167MHz, ideal for real-time processing and control tasks.
  • Memory: The MVF60NS151CMK40 comes equipped with a range of memory options including 1.5MB of on-chip SRAM, making it capable of supporting complex operations without the need for external memory components.
  • Connectivity: It offers a variety of connectivity options such as Ethernet, USB 2.0 OTG, and multiple UART, SPI, and I2C interfaces, allowing for flexible integration into a wide array of systems.
  • Graphics: With its integrated graphics acceleration, the processor supports displays and rich graphical user interfaces, making it suitable for applications that require a visual component.
  • Energy Efficiency: Designed with power efficiency in mind, the MVF60NS151CMK40 is an excellent choice for portable and embedded applications where power consumption is a critical factor.

Applications

The NXP MVF60NS151CMK40 is ideal for a broad range of applications, including industrial control, medical devices, smart energy solutions, and automotive systems. Its dual-core setup allows for a seamless blend of high-performance computing and dedicated real-time control, making it particularly well-suited for applications that require multitasking in a power-constrained environment.

Package and Quality

This processor is offered in a 19 x 19 mm MAPBGA-256 package, providing a compact footprint for space-constrained applications. The MVF60NS151CMK40 is built to meet the high-quality and reliability standards expected from NXP, a leading semiconductor manufacturer known for its focus on innovation and excellence in the field of embedded processing solutions.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess