EN
  • EN
  • DE
  • IT

SPC5748CBK0AMKU6

Part No SPC5748CBK0AMKU6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z2, e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz, 160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 129
Program Memory Size 6MB (6M x 8)
Program Memory Type FLASH
RAM Size 768K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 48x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5748
Other Names 568-SPC5748CBK0AMKU6,935377222557
Standard Package 200
MSL Level 3 (168 Hours)
Win Source Part Number 1263891-SPC5748CBK0AMKU6
Ultra Librarian 3D Model Ultra Librarian SPC5748CBK0AMKU6 CAD Model

Description

The NXP SPC5748CBK0AMKU6 is a cutting-edge microcontroller designed to meet the rigorous demands of automotive and industrial applications. As part of the Power Architecture family, this microcontroller is built for high performance and reliability, ensuring that it can handle complex computational tasks with ease.

Key Features:

  • Core: The SPC5748CBK0AMKU6 is equipped with a dual-core Power Architecture e200z4d, running at a frequency of up to 160 MHz. This dual-core setup enables parallel processing and efficient task management, making it ideal for multitasking environments.
  • Memory: It comes with a generous memory provision, including 1.5MB of flash memory for robust storage and 128KB of RAM for dynamic data processing. This ensures ample space for complex firmware and application code.
  • Connectivity: With multiple communication interfaces such as CAN, LIN, and Ethernet, this microcontroller can easily integrate into various automotive networks, facilitating vehicle diagnostics, telematics, and real-time data processing.
  • Security: The device includes advanced security features tailored for automotive applications, including a cryptographic services engine, secure boot, and memory protection. These features are crucial for protecting against unauthorized access and ensuring data integrity.
  • Package: The microcontroller is available in a 176-pin LQFP package, which is suitable for space-constrained applications while providing enough I/Os for complex peripheral integration.
  • Temperature Range: It operates over a wide temperature range of -40°C to +125°C, making it robust enough for harsh environments encountered in automotive and industrial settings.

Applications:

The SPC5748CBK0AMKU6 is designed for a variety of applications within the automotive sector, including engine control units, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it suitable for industrial automation, where reliability and real-time control are paramount.

Overall, the NXP SPC5748CBK0AMKU6 is a powerful and versatile microcontroller that offers a perfect blend of performance, memory capacity, connectivity options, and security features, making it an excellent choice for developers and engineers in the automotive and industrial sectors.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess