EN
  • EN
  • DE
  • IT

S912XHY256F0VLL

Part No S912XHY256F0VLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Bulk
Core Processor HCS12X
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI
Peripherals LCD, Motor control PWM, POR, PWM, WDT
Number of I/O 76
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 8K x 8
RAM Size 12K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number S912
Other Names 935314501557
Standard Package 450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264180-S912XHY256F0VLL
Ultra Librarian 3D Model Ultra Librarian S912XHY256F0VLL CAD Model

Description

The NXP S912XHY256F0VLL is a high-performance microcontroller tailored for automotive and industrial applications requiring robust operation and rich feature sets. This microcontroller is part of the NXP S12 MagniV portfolio, designed to simplify system integration by incorporating a voltage regulator and mixed-signal capabilities on a single die.

Key Features

  • Core: The device is built around the S12X core, which operates at up to 50 MHz, providing enhanced computational power and efficient handling of complex algorithms.
  • Memory: It boasts 256KB of flash memory, ensuring ample space for application code and data storage, alongside 12KB of RAM for dynamic data processing.
  • Integrated Analog Module: The microcontroller includes an integrated analog module featuring two analog-to-digital converters (ADCs) with 10-bit resolution, enabling precise sensor data acquisition.
  • Timers: Multiple timing systems, including an 8-channel timer/pulse-width modulator (PWM) module, provide versatile control for a range of timing-related tasks.
  • Communication Interfaces: It supports various communication protocols such as CAN, SPI, and SCI, facilitating easy data exchange and peripheral control within automotive networks.
  • Package: The S912XHY256F0VLL comes in a compact 112-lead LQFP package, optimizing board space without compromising performance.
  • Temperature Range: The device operates over an extended temperature range from -40°C to +125°C, ensuring reliability under harsh environmental conditions.
  • Automotive-Qualified: It is AEC-Q100 qualified, meeting stringent automotive reliability standards for electronic components.

Applications

The NXP S912XHY256F0VLL microcontroller is ideal for a variety of applications within the automotive sector, including body control modules, gateway modules, and sensor nodes. Its robust design and integrated features also make it suitable for industrial control systems, smart actuators, and any application where reliable performance in a demanding environment is a necessity.

With its mix of analog and digital functionality, the S912XHY256F0VLL provides designers with a versatile platform that can reduce system complexity and cost while improving overall system reliability.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess