EN
  • EN
  • DE

MSC8157MAG1000A

Part No MSC8157MAG1000A
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description MSC8157MAG1000A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Series *
Package Bulk
Product Status Obsolete
Base Product Number MSC81
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 928158-MSC8157MAG1000A
Ultra Librarian 3D Model Ultra Librarian MSC8157MAG1000A CAD Model

Description

The NXP MSC8157MAG1000A is a high-performance digital signal processor (DSP) designed to meet the demanding requirements of advanced multimedia and communications applications. This processor is part of the MSC815x family, which is well-known for its exceptional computational power, energy efficiency, and versatile programmability.

At the heart of the MSC8157MAG1000A lies a StarCore SC3850 core with a clock speed of up to 1GHz, providing the raw processing capability required for intensive signal processing tasks. The SC3850 core is complemented by an array of accelerators, including a MAPLE-B baseband accelerator, which significantly enhances the performance of tasks such as error correction, encryption, and digital filtering.

With its integrated multi-standard channel codec, the MSC8157MAG1000A supports a wide range of wireless communication standards, making it an ideal choice for base station development, wireless backhaul, and media gateways. The DSP's programmability and flexibility allow it to adapt to evolving standards and emerging applications without the need for hardware changes.

The device also features a high-speed DDR2/DDR3 memory controller, which ensures fast data throughput and efficient memory access. This is critical for applications that require large amounts of data processing in real-time. Additionally, the MSC8157MAG1000A offers a variety of high-speed interfaces, including Serial RapidIO, PCI Express, and Gigabit Ethernet, providing the connectivity needed for complex system integration.

For developers, NXP provides comprehensive software support for the MSC8157MAG1000A, including optimized libraries and development tools that facilitate rapid application development and debugging. The DSP is also supported by an ecosystem of third-party tools, software, and services, ensuring that developers have access to the resources they need to bring their products to market quickly.

In summary, the NXP MSC8157MAG1000A is a powerhouse DSP that offers an optimal blend of performance, power efficiency, and versatility. Whether it's for telecommunications infrastructure, high-end audio processing, or complex multimedia applications, this processor is designed to deliver top-tier results for the most challenging signal processing demands.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess