EN
  • EN
  • DE

MSC8156ETAG1000B

Part No MSC8156ETAG1000B
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 6X 1GHZ SC3850 783FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Series StarCore
Package Tray
Product Status Obsolete
Type SC3850 Six Core
Interface Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART
Clock Rate 1GHz
Non-Volatile Memory ROM (96kB)
On-Chip RAM 576kB
Voltage - I/O 2.50V
Voltage - Core 1.00V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting Type Surface Mount
Package / Case 783-BBGA, FCBGA
Supplier Device Package 783-FCPBGA (29x29)
Base Product Number MSC8156
Standard Package 36 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 885947-MSC8156ETAG1000B
Ultra Librarian 3D Model Ultra Librarian MSC8156ETAG1000B CAD Model

Description

NXP MSC8156ETAG1000B DSP Product Overview

The NXP MSC8156ETAG1000B is a cutting-edge digital signal processor (DSP) that offers a powerful solution for a wide range of applications, including wireless infrastructure, aerospace and defense, medical imaging, and industrial control systems. This high-performance DSP is part of NXP's MSC815x/6x family, known for its advanced signal processing capabilities and efficient architecture.

Key Features

  • Core: The MSC8156ETAG1000B is built on StarCore SC3850 DSP core technology, featuring six cores that can run at a frequency of up to 1 GHz. This enables the DSP to deliver an impressive 6,000 MMACs (Million Multiply-Accumulates per Second) of performance, providing the computational power needed for demanding signal processing tasks.
  • Memory: It is equipped with a robust memory subsystem, including 1.5MB of L2 cache, which enhances the overall system performance by reducing latency and improving data throughput.
  • Interfaces: The device includes a variety of interfaces to ensure flexible connectivity options. These include multiple Serial RapidIO (SRIO) ports, PCI Express (PCIe) interfaces, and Gigabit Ethernet ports, which facilitate high-speed data transfers and connectivity with other components in a system.
  • MAPLE-B2P Accelerator: The MSC8156ETAG1000B integrates the MAPLE-B2P baseband acceleration processor, which is designed to offload complex baseband processing tasks from the DSP cores, thereby freeing them up for additional processing and control tasks.

Applications

The versatile nature of the MSC8156ETAG1000B makes it suitable for a broad spectrum of applications. Its high processing power and specialized accelerators are particularly beneficial for wireless base station applications, including 3G, 4G, and 5G networks. Additionally, its capabilities are well-suited for voice and video processing, medical imaging systems, and industrial control applications that require high-speed signal processing.

Product Package and Environmental Compliance

The MSC8156ETAG1000B comes in a 783-pin FCPBGA (Flip Chip Plastic Ball Grid Array) package, ensuring a compact footprint and reliable interconnection with the printed circuit board. NXP is committed to environmental sustainability, and this product complies with RoHS (Restriction of Hazardous Substances) standards, ensuring it meets global environmental regulations.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.8577
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DSP FLOATING POINT
Lowest to $38.7110
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess