EN
  • EN
  • DE

MPXA4100AC6U

Part No MPXA4100AC6U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description PRESSURE SENS 16.7PSI MAX 8-SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Status Obsolete
Applications Board Mount
Pressure Type Absolute
Operating Pressure 2.9PSI ~ 15.23PSI (20kPa ~ 105kPa)
Output Type Analog Voltage
Output 0.3 V ~ 49 V
Accuracy ±1.8%
Supply Voltage (V) 4.85V ~ 5.35V
Port Size Male - 0.13" (3.17mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 58.02PSI (400kPa)
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SMD, Gull Wing, Top Port
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 732865-MPXA4100AC6U
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPXA4100AC6U CAD Model

Description

Product Overview: MPXA4100AC6U by NXP

The MPXA4100AC6U is a state-of-the-art pressure sensor from NXP Semiconductors, designed to deliver high-precision readings in a compact form factor. This integrated pressure sensor module is based on NXP's advanced piezoresistive transducer technology, providing a highly reliable and accurate solution for a wide range of applications including automotive systems, industrial controls, and consumer products.

Key Features

  • Integrated Pressure Sensor: The MPXA4100AC6U features an on-chip temperature compensated and calibrated pressure sensor that offers a wide operating range from 20 to 250 kPa.
  • High Accuracy: With a high level of accuracy (±2.5% Maximum Error over 0°C to 85°C), this sensor ensures precise measurements critical for various applications.
  • Temperature Compensated: The device includes built-in temperature compensation that provides stable readings over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Analog Output: The sensor provides an analog output signal proportional to the applied pressure, which can be easily interfaced with ADCs and microcontrollers.
  • Durable Package: Enclosed in a rugged, small outline package (SOP), the MPXA4100AC6U is designed to withstand harsh environments while maintaining a small footprint.
  • Supply Voltage: It operates on a 5V supply voltage, making it compatible with a variety of electronic circuits and systems.

Applications

The versatility of the MPXA4100AC6U makes it suitable for a diverse set of applications. It is particularly well-suited for automotive applications such as engine control systems, transmission systems, and tire pressure monitoring systems. Additionally, it can be used in industrial applications like pneumatic control systems, HVAC systems, and barometric pressure measurement devices. For consumer applications, this sensor can be integrated into weather stations, sports equipment, and other portable devices where accurate pressure sensing is required.

Quality and Reliability

NXP is known for its commitment to quality, and the MPXA4100AC6U is no exception. This product is designed to meet the rigorous demands of the industry, ensuring long-term reliability and performance. With NXP's reputation for excellence in semiconductor manufacturing, customers can trust the MPXA4100AC6U for their critical pressure sensing needs.

You May Also Be Interested in

Honeywell
SENSOR PRES 5PSI GAUG 5V DIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR PRES 30PSI GAUG 5V DIP / Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.08" (1.93mm) Tube, Dual 0.25 V ~ 4.75 V 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRESS 30PSI GAUGE 3.3V SI / Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0.33 V ~ 2.97 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 3.3V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 12 b 4-SIP, Side Port
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.16" (3.94mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES .1BAR DIFF 3.3V SMD / Pressure Sensor ±1.45PSI (±10kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.33 V ~ 2.97 V 8-SMD, J-Lead, Dual Ports, Same Side
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 15PSI ABSO 3.3V SIP / Pressure Sensor 15PSI (103.42kPa) Absolute 12 b 4-SIP Module
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 8.7PSI (60kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 4-SIP, Side Port
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess