EN
  • EN
  • DE

PIC12F629T-E/SN

Part No PIC12F629T-E/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC
Manufacturer Microchip Technology
Series PIC® 12F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 2V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name PIC12F629
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC12F629T-E/SNCT, PIC12F629-E/SNTR-ND, PIC12F629-E/SNTR-NDR, PIC12F629-E/SNTR, PIC12F629T-E/SNDKR, PIC12F629TESN, PIC12F629T-E/SNTR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889338-PIC12F629T-E/SN
Ultra Librarian 3D Model Ultra Librarian PIC12F629T-E/SN CAD Model

Description

Microchip Technology's PIC12F629T-E/SN Microcontroller

The PIC12F629T-E/SN is a highly versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed for embedded applications that demand a compact footprint without compromising on performance. This 8-bit microcontroller is based on Microchip's advanced PIC architecture and comes in a space-saving 8-pin SOIC package, making it ideal for applications with limited board space.

At the heart of the PIC12F629T-E/SN lies a robust processor that can operate at a maximum speed of 20 MHz. It is equipped with 1024 bytes of flash memory for program storage, which is complemented by 64 bytes of EEPROM data memory for non-volatile storage of critical data. The MCU also includes 128 bytes of RAM, ensuring smooth and efficient handling of running applications.

The device features an impressive array of peripherals that include a 4-channel 10-bit Analog-to-Digital Converter (ADC), which makes it suitable for interfacing with analog sensors and performing precise measurements. Additionally, it offers two comparators, providing the capability for real-time signal comparison and decision-making tasks.

For enhanced flexibility, the PIC12F629T-E/SN supports various oscillator options, including an internal oscillator block with eight selectable frequencies, which eliminates the need for an external crystal and can help reduce system costs. It also has a Power-on Reset (POR), a Device Reset Timer (DRT), and a Watchdog Timer (WDT) with its own on-chip RC oscillator for reliable operation under adverse conditions.

Integrated features such as the programmable code protection and the unique device serial number ensure intellectual property security and provide a means for device identification, which is essential for inventory and quality control processes.

Overall, the PIC12F629T-E/SN is a feature-rich MCU that offers a perfect blend of power, flexibility, and convenience, making it an excellent choice for a wide range of applications, including industrial control systems, consumer electronics, automotive projects, and more.

With its extended temperature range and serial programming capability (via ICSP™), the PIC12F629T-E/SN is not only versatile but also easy to develop for and deploy in various environments, ensuring that your products can withstand the rigors of real-world applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9485 $52.1675
130+ $0.7783 $101.1790
200+ $0.7540 $150.8000
275+ $0.7296 $200.6400
355+ $0.7053 $250.3815
475+ $0.6324 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess