EN
  • EN
  • DE

LP621024DV-70LLIF

Part No LP621024DV-70LLIF
Manufacturer Amic
Catalog OEM Parts (J - L)
Description 128K X 8 Bit, 70NS, 5.0V, 1M, Low Power Cmos SRAM, Industrial Temp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070597-LP621024DV-70LLIF
Categories OEM Parts(J-L)
Manufacturer Amic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LP621024DV-70LLIF CAD Model

Description

The LP621024DV-70LLIF is a 1,048,576-bit static random access memory (SRAM) organized as 131,072 words by 8 bits, manufactured by AMIC Technology Corp. This SRAM is designed for applications requiring reasonable access times and low power consumption. It suits many embedded systems, portable devices, and other applications where memory speed and efficiency are important considerations.

Applications:

  • Embedded Systems: Microcontrollers, digital signal processors (DSPs), and embedded systems for data storage and code execution.
  • Portable Devices: Handheld devices, such as personal digital assistants (PDAs), mobile phones, and portable gaming devices, where low power consumption is essential.
  • Networking Equipment: Routers, switches, and network interface cards (NICs) for buffering and temporary data storage.
  • Instrumentation and Control Systems: Data acquisition systems, industrial controllers, and instrumentation equipment that require reliable memory storage.
  • Consumer Electronics: Digital cameras, MP3 players, and other consumer electronic devices benefit from its performance and power efficiency.

Features:

  • Moderate Access Time: Offers an access time of 70 ns, providing adequate performance for many applications.
  • Low Power Consumption: Designed for low power operation to maximize battery life in portable devices.
  • Single 3.3V Power Supply: Operates from a single 3.3V power supply, simplifying system integration.
  • Fully Static Operation: Requires no clock or refreshing signals, reducing the complexity of memory control.
  • Tri-State Output: Features a tri-state output, which enables easy memory expansion and shared bus configurations.
  • Various Package Options: Offered in a variety of package options, such as SOJ and TSOP, to accommodate different board layouts.

Benefits:

  • Balanced Performance: Provides a good balance between access time and power consumption for various applications.
  • Extended Battery Life: Low power operation helps extend battery life in portable devices.
  • Simplified Integration: Single power supply and static operation streamline system design and integration.
  • Flexible Design: Variety of package options provides design flexibility for different application requirements.
  • Reliable Storage: Ensures reliable data storage and retrieval for critical applications.

Additional Details:

The LP621024DV-70LLIF typically includes features like address latches and chip enable (CE) and output enable (OE) control signals to provide precise control over memory access. The operating temperature range is usually commercial, although industrial temperature range versions may be available. Refer to the manufacturer's datasheet for comprehensive electrical characteristics, timing diagrams, and package specifications.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Linear Technology
Need more? Email Us
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
Intel
Need more? Email Us
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7092
Intel
Contact for details
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess