EN
  • EN
  • DE

PIC10F204T-E/OT

Part No PIC10F204T-E/OT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 384B FLASH SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 384B (256 x 12) FLASH SOT-23-6
Manufacturer Microchip Technology
Series PIC® 10F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 3
Program Memory Size 384B (256 x 12)
Program Memory Type FLASH
Supply Voltage 2V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name PIC10F204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889309-PIC10F204T-E/OT
Ultra Librarian 3D Model Ultra Librarian PIC10F204T-E/OT CAD Model

Description

Microchip Technology PIC10F204T-E/OT

The Microchip Technology PIC10F204T-E/OT is a high-performance microcontroller unit (MCU) from the popular PIC10F family, known for its compact size, efficiency, and versatility. This MCU is designed to cater to a wide range of applications, from simple to complex embedded systems. It is particularly well-suited for automation, consumer electronics, automotive industries, and various other low-power applications.

The PIC10F204T-E/OT comes in a tiny 6-pin SOT-23 package, making it an ideal choice for space-constrained applications. Despite its small size, this MCU packs a powerful punch with its 8-bit architecture and a host of integrated features. It operates at a voltage range of 2.0V to 5.5V, offering flexibility in power-sensitive designs.

Key features of the PIC10F204T-E/OT include:

  • High-Performance RISC CPU: Features a baseline architecture with 33 single-word instructions, ensuring efficient operation and fast processing times.
  • Program Memory: Comes with 512 words of flash program memory, providing ample space for application code.
  • Data Memory: Offers 24 bytes of data RAM, allowing for efficient data manipulation and storage.
  • Internal Oscillator: Includes an 8 MHz internal oscillator, which reduces the need for external components, saving cost and board space.
  • Power-Saving Features: Equipped with power-saving modes such as Sleep mode, which significantly reduces power consumption when the MCU is not in active use.
  • GPIO: Provides general-purpose input/output functionality with 4 I/O pins, facilitating interface with external components and peripherals.
  • Watchdog Timer: Integrates a watchdog timer, enhancing system reliability through automatic reset in the event of software anomalies.
  • In-Circuit Serial Programming™ (ICSP™): Supports ICSP for convenient programming and reprogramming of the MCU, even after it has been placed in a circuit.

With its robust feature set and miniature footprint, the PIC10F204T-E/OT is an excellent choice for designers looking to add microcontroller capabilities to their projects without sacrificing performance or space. Its ease of use, combined with Microchip's support and resources, ensures a smooth development process for both novice and experienced engineers alike.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2906 $51.6240
95+ $1.0589 $100.5955
150+ $1.0258 $153.8700
205+ $0.9928 $203.5240
265+ $0.9597 $254.3205
350+ $0.8604 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,495 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess