EN
  • EN
  • DE

LP621024D-55LLIF

Part No LP621024D-55LLIF
Manufacturer Amic
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070594-LP621024D-55LLIF
Categories OEM Parts(J-L)
Manufacturer Amic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LP621024D-55LLIF CAD Model

Description

The LP621024D-55LLIF is a 1,048,576-bit static random access memory (SRAM) organized as 131,072 words by 8 bits manufactured by AMIC Technology Corp. This SRAM is designed for applications requiring fast access times and low power consumption. It is suitable for various embedded systems, portable devices, and other applications where memory speed and efficiency are critical.

Applications:

  • Embedded Systems: Used in microcontrollers, digital signal processors (DSPs), and other embedded systems for data storage and processing.
  • Portable Devices: Suitable for use in handheld devices, such as personal digital assistants (PDAs), mobile phones, and portable gaming consoles.
  • Networking Equipment: Used in routers, switches, and network interface cards (NICs) for buffering and caching data.
  • Instrumentation and Control Systems: Employed in data acquisition systems, industrial controllers, and other instrumentation equipment.
  • Consumer Electronics: Found in digital cameras, MP3 players, and other consumer electronic devices.

Features:

  • Fast Access Time: Offers a typical access time of 55 ns, enabling high-speed data retrieval.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Single 3.3V Power Supply: Operates from a single 3.3V power supply, simplifying system design.
  • Fully Static Operation: Requires no clock or refreshing signals, simplifying memory control.
  • Tri-State Output: Features a tri-state output, allowing for easy memory expansion and shared bus configurations.
  • Available in Various Packages: Offered in various package options such as SOJ and TSOP to accommodate different board layouts.

Benefits:

  • High-Speed Performance: Fast access time ensures quick data retrieval and processing, improving system performance.
  • Low Power Operation: Low power consumption extends battery life in portable devices and reduces overall system power requirements.
  • Easy to Integrate: Single power supply and static operation simplify integration into existing systems.
  • Flexible Memory Solution: Available in various packages, providing flexibility for different board layouts.
  • Reliable Operation: Designed for reliable data storage and retrieval in demanding applications.

Additional Details:

The LP621024D-55LLIF typically includes features such as address latches, chip enable (CE) and output enable (OE) control signals, which provide precise control over memory access. The operating temperature range is typically commercial, but some versions may support industrial temperature ranges. Refer to the datasheet for complete electrical characteristics, timing diagrams, and package dimensions.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
Sagami
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
Linear Technology
Need more? Email Us
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
LSI Computer Systems
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess