Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP
Series MPX4250
Package Tray
Product Status Obsolete
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 36.26PSI (250kPa)
Output Type Analog Voltage
Output 0.2 V ~ 4.9 V
Accuracy ±1.4%
Voltage - Supply 4.85V ~ 5.35V
Port Size Male - 0.19" (4.93mm) Tube
Port Style Barbed
Features Temperature Compensated
Termination Style PC Pin
Maximum Pressure 145.04PSI (1000kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 6-SIP Module
Base Product Number MPX42
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 928010-MPX4250GP
Ultra Librarian 3D Model Ultra Librarian MPX4250GP CAD Model

Description

The MPX4250GP is a state-of-the-art pressure sensor from NXP Semiconductors, designed to deliver precise and reliable performance for a wide range of applications. This integrated pressure sensor provides a highly accurate analog output, proportional to the applied pressure.

Key Features

  • Pressure Range: The MPX4250GP is capable of measuring absolute pressure in the range of 20 to 250 kPa, making it suitable for various industrial, automotive, and consumer applications.
  • Temperature Compensated: The sensor includes temperature compensation from -40°C to +125°C, ensuring stable performance across a wide temperature range.
  • High Sensitivity: With its high sensitivity, the MPX4250GP can detect minute changes in pressure, providing precise readings critical for applications that require accurate monitoring.
  • Calibrated: Each sensor is calibrated and tested for its specific pressure range, ensuring consistent and accurate measurements straight from the factory.

Applications

The MPX4250GP's versatility makes it ideal for a variety of applications. It is commonly used in:

  • Automotive engine control systems for measuring manifold air pressure (MAP)
  • Barometric pressure measurement for weather stations
  • Industrial process control systems
  • Altitude and airspeed measurement systems in avionics
  • Medical devices that require precise pressure monitoring

Technical Specifications

The MPX4250GP boasts a robust set of technical specifications:

  • Supply Voltage: 4.85 to 5.35 V
  • Output: 0.2 to 4.9 V proportional to applied pressure
  • Accuracy: ±1.5% Maximum Error over 0° to 85°C
  • Package: Unibody and ported design for easy integration

Quality and Reliability

NXP's commitment to quality ensures that the MPX4250GP meets stringent reliability standards, providing long-lasting and consistent performance for critical applications. Invest in the MPX4250GP for your pressure sensing needs and benefit from NXP's expertise in sensor technology.

You May Also Be Interested in

Honeywell
SENSOR 250PSIC 1/4\
Need more? Email Us
ECAD model for 26PCGNM6G
Telemecanique Sensors
PRESSURE SWITCH XML + OPTIONS
Need more? Email Us
ECAD model for XMLB010A2S12
TE Connectivity
TRANSDUCER
Need more? Email Us
ECAD model for M5244-000005-300PG
NXP / Nexperia
SENSOR 1.45PSIG 0.19" .055V / Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0 mV ~ 55 mV (3V) 4-SIP Module
Lowest to $57.8084
ECAD model for MPX12GP
TE Connectivity
TRANSDUCER
Need more? Email Us
ECAD model for M5254-000002-020BG
Amphenol Advanced Sensors
SENSOR 15PSID 0.12\
Need more? Email Us
ECAD model for NPA-600B-015D
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 0psi to 15psi Gage 4-Pin SMT
Need more? Email Us
ECAD model for NBPMANS015PGUNV
Honeywell
BASIC MODEL PRESSURE SENSOR / Basic Board Mount Pressure Sensors
Need more? Email Us
ECAD model for TBPDANN060PGUCV
Honeywell
SENSOR PRESSURE DIFF 2" H2O 4SIP / Pressure Sensor -2inH2O to 2inH2O Differential 4-Pin SIP Module
Need more? Email Us
ECAD model for SSCSNBN002NDAA5

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention