Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP
Series MPX12
Package Tray
Product Status Obsolete
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 1.45PSI (10kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 55 mV (3V)
Accuracy ±5%
Voltage - Supply 3V ~ 6V
Port Size Male - 0.19" (4.93mm) Tube
Port Style Barbed
Termination Style PC Pin
Maximum Pressure 10.88PSI (75kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 4-SIP Module
Base Product Number MPX12
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 928006-MPX12GP
Ultra Librarian 3D Model Ultra Librarian MPX12GP CAD Model

Description

The NXP MPX12GP is a state-of-the-art pressure sensor that serves as a crucial component in a wide range of applications. Designed and manufactured by NXP Semiconductors, a leader in the industry, this sensor is engineered to provide highly accurate and reliable pressure measurements. It is particularly well-suited for applications that require precise monitoring of pressure variations, such as industrial systems, automotive technology, and medical devices.

Key Features

  • Pressure Range: The MPX12GP is capable of detecting pressure ranging from 0 to 10 kPa, making it versatile for various low-pressure applications.
  • Sensitivity: The device offers an impressive sensitivity, which is essential for detecting minute pressure changes with high accuracy.
  • Temperature Compensated: This sensor comes with built-in temperature compensation, ensuring that readings remain consistent and accurate across a range of environmental conditions.
  • Durable Design: The MPX12GP is built with robustness in mind, featuring a small form factor that is resistant to wear and tear, thus ensuring longevity and reliability.
  • Easy Integration: With its straightforward interface, the sensor can be easily integrated into a variety of electronic systems without the need for complex circuitry or additional components.

Applications

The versatility of the NXP MPX12GP allows it to be used across numerous sectors. In the automotive industry, it can be utilized for tire pressure monitoring systems, improving vehicle safety and performance. In medical settings, it enables precise monitoring in devices such as blood pressure monitors and respiratory equipment. Additionally, the sensor can be employed in industrial control systems to ensure process accuracy and in consumer electronics for enhanced functionality.

Conclusion

With its high sensitivity, temperature compensation, and durable design, the NXP MPX12GP is an ideal choice for professionals seeking a reliable pressure sensor. Its ease of integration and broad application scope make it a valuable asset in any context where pressure measurement is critical. The MPX12GP stands as a testament to NXP's commitment to quality and innovation in the field of sensor technology.

You May Also Be Interested in

TE Connectivity
SENSOR
Need more? Email Us
ECAD model for U5244-000005-030PA
Honeywell
BASIC MODEL PRESSURE SENSOR / Basic Board Mount Pressure Sensors
Need more? Email Us
ECAD model for TBPDANN060PGUCV
Honeywell
SENSOR PRESSURE DIFF 2" H2O 4SIP / Pressure Sensor -2inH2O to 2inH2O Differential 4-Pin SIP Module
Need more? Email Us
ECAD model for SSCSNBN002NDAA5
NXP / Nexperia
SENSOR 36.26PSIG 0.19" 4.9V / Pressure Sensor 36.26PSI (250kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.2 V ~ 4.9 V 6-SIP Module
Need more? Email Us
ECAD model for MPX4250GP
TE Connectivity
SENSOR PRESSURE
Need more? Email Us
ECAD model for EB1UM-00000P-05KPA
Honeywell Sensing and Productivity Solutions T&M
MODEL TJE, 5,000 PSI
Need more? Email Us
ECAD model for 060-0743-06TJG
Sensirion AG
SENSOR PRESSURE DIFF MODULE / Pressure Sensor -0.5kPa to 0.5kPa Differential Automotive Medical 4-Pin Single
Lowest to $64.7372
ECAD model for SDP600-500PA
Honeywell
SENSOR PRES 30PSI DIFF 3.3V SMT / Pressure Sensor -30psi to 30psi Differential 8-Pin SMD Module
Need more? Email Us
ECAD model for SSCMRRN030PD2A3
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 0psi to 60psi Gage 4-Pin SMT
Need more? Email Us
ECAD model for NBPMANS060MGUNV

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.8084 $115.6168
3+ $47.4324 $142.2972
5+ $45.9500 $229.7500
6+ $44.4675 $266.8050
8+ $42.9864 $343.8912
11+ $38.5390 $423.9290
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 662 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention