Products specifications

Categories Sensors, Transducers
Manufacturer Honeywell Sensing and Productivity Solutions
Series TruStability SSC
Pressure Type Differential
Operating Pressure ±0.07 PSI (±0.5 kPa)
Output Type Analog Voltage
Output 0.5 V ~ 4.5 V
Accuracy ±0.25%
Operating Supply Voltage 4.95 V ~ 5.05 V
Port Size Male - 0.19" (4.8mm) Tube, Dual
Port Style Barbless
Features Amplified Output, Temperature Compensated
Termination Style PC Pin
Maximum Pressure ±9.76 PSI (±67.27 kPa)
Operating Temperature Range -40°C ~ 85°C
Package 4-SIP, Dual Ports, Same Side
Manufacturer Package 4-SIP
Win Source Part Number 795435-SSCSNBN002NDAA5
Popularity Medium
Supply and Demand Status Limited
Family Name SSCSNBN002NDAA5
Introduction Date August 04, 2014
ECCN EAR99
Country of Origin China
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian SSCSNBN002NDAA5 CAD Model

Description

The Honeywell Sensing and Productivity Solutions 795435-SSCSNBN002NDAA5 is a TruStability SSC series pressure sensor suitable for differential pressure measurement from Honeywell Sensing and Productivity Solutions.

  • Port Size: Male - 0.19" (4.8mm) tube, dual
  • Port Style: Barbless
  • Operating Pressure: ±0.07 PSI (±0.5 kPa)
  • Maximum Pressure: ±9.76 PSI (±67.27 kPa)
  • Output Type: Analog Voltage
  • Operating Supply Voltage: 4.95 V ~ 5.05 V
  • Output Range: 0.5 V ~ 4.5 V
  • Accuracy: ±0.25%
  • Package: 4-SIP, dual ports, same side
  • Termination Style: PC pin
  • Temperature Compensated: Yes
  • Amplified Output: Yes
  • Operating Temperature Range: -40°C ~ 85°C
  • Series Name: SSCSNBN002NDAA5
  • Manufacturer: Honeywell Sensing and Productivity Solutions
  • Supply and Demand Status: Limited

You May Also Be Interested in

Honeywell
SENSOR 15PSID 0.08\
Need more? Email Us
ECAD model for HSCMRRN015PD2A3
Infineon Technologies
IC ANLG ABSOLUTE PRES SNSR DSOF8 / Pressure Sensor
Need more? Email Us
ECAD model for KP214E2611XTMA1
Omron
SENSOR PRESSURE 1-5V 0-98KPA NPN
Need more? Email Us
ECAD model for E8CC-A01C
Omron
DIFF. PRESS SENSING HD 1.5M CB
Need more? Email Us
ECAD model for ZN-DPS11C-S
Honeywell
SENSOR 0.36PSID 0.19" .02V
Need more? Email Us
ECAD model for DCXL10DS
Omron
SENSOR PRESSUR 1-5V 0-980KPA NPN
Need more? Email Us
ECAD model for E8CC-B10C
Infineon Technologies
SENSOR 16.68PSIA 4.5V DSOF8
Lowest to $8.7970
ECAD model for KP212F1701XTMA1
TE Connectivity
Piezoresistive Sensor, 0Psi Min,
Need more? Email Us
ECAD model for 11191449-00
Honeywell
SENSOR 30PSIA 0.1V / Pressure Sensor 30PSI (206.84kPa) Absolute Cell w/Body O-Ring 0 mV ~ 100 mV Cylinder
Need more? Email Us
ECAD model for 19C030PA1L

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention