EN
  • EN
  • DE
  • IT

MPVZ12GC7U

Part No MPVZ12GC7U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 1.45PSIG 0.13" .055V 8DIP / Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - 0.13" (3.17mm) Tube 0 mV ~ 55 mV (3V) 8-DIP (0.550", 13.97mm), Top Port
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series MPVZ12
Package Tube
Product Status Obsolete
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 1.45PSI (10kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 55 mV (3V)
Voltage - Supply 3V ~ 6V
Port Size Male - 0.13" (3.17mm) Tube
Port Style Barbless
Termination Style PC Pin
Maximum Pressure 10.88PSI (75kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-DIP (0.550", 13.97mm) , Top Port
Supplier Device Package 8-DIP
Base Product Number MPVZ1
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1345884-MPVZ12GC7U
Ultra Librarian 3D Model Ultra Librarian MPVZ12GC7U CAD Model

Description

The MPVZ12GC7U is a cutting-edge semiconductor product from NXP Semiconductors, a renowned leader in the electronics industry. This high-performance component is designed for a variety of applications, ranging from automotive to industrial and consumer electronics, offering reliability and efficiency to meet the demands of modern technology.

Key Features

  • Advanced Technology: Built with state-of-the-art manufacturing processes, the MPVZ12GC7U ensures high-quality performance and longevity.
  • High Efficiency: This product is designed for optimal power consumption, making it suitable for energy-sensitive applications.
  • Robust Design: The MPVZ12GC7U is engineered to withstand harsh conditions, making it ideal for use in environments that require durable components.
  • Versatility: With its flexible application range, this product can be integrated into various electronic systems, from complex automotive control units to simple consumer gadgets.

Applications

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Smart home devices
  • Internet of Things (IoT) applications

Product Specifications

The MPVZ12GC7U boasts impressive specifications that make it a standout choice for electronic designers and engineers. Its compact form factor allows for easy integration into a wide range of products without compromising on performance. The product adheres to strict industry standards, ensuring compatibility and interoperability with other components and systems.

Quality and Support

NXP Semiconductors is committed to providing not only top-tier products like the MPVZ12GC7U but also comprehensive support and service. Customers can rely on NXP's technical expertise and customer service to assist with integration, troubleshooting, and optimization of their applications.

Conclusion

The MPVZ12GC7U from NXP Semiconductors represents a blend of performance, efficiency, and versatility. Its robust design and flexible application make it a valuable component for any electronic product seeking to leverage the latest in semiconductor technology. With NXP's commitment to quality, the MPVZ12GC7U is a choice that engineers and designers can trust for their most critical projects.

You May Also Be Interested in

Honeywell
SWITCH PRESSURE N.O. 1PSI
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
Amphenol
SENSOR 0.36PSID 0.08\
Need more? Email Us
Honeywell
ML STAINLESS PRESS SENSE AMP
Need more? Email Us
Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us
Honeywell
SENSOR 0.36PSIG 0.08\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 507.63PSIA 1/2\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess