EN
  • EN
  • DE
  • IT

D240SC7M

Part No D240SC7M
Manufacturer Shindengen
Catalog Custom Parts (B - D)
Description Power Transistor Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1131052-D240SC7M
Categories Custom Parts
Manufacturer Shindengen
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D240SC7M CAD Model

Description

The D240SC7M is a Schottky Barrier Diode manufactured by Shindengen. These diodes are characterized by their fast switching speeds and low forward voltage drop, making them highly suitable for applications where efficiency and quick response times are critical.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Solar Power Inverters
  • Motor drives
  • Uninterruptible Power Supplies (UPS)

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Surge Current Capability: Provides protection against transient surges.
  • High Junction Temperature: Allows for operation in demanding thermal environments.
  • RoHS Compliant: Ensures compliance with environmental regulations.

Benefits

  • Increased Efficiency: Reduces power consumption and heat generation, resulting in lower operating costs.
  • Improved Performance: Fast switching speeds enable higher operating frequencies and improved dynamic response.
  • Enhanced Reliability: High surge current capability and robust design ensure long-term reliability.
  • Compact Design: Allows for smaller and more efficient power supply designs.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The D240SC7M typically features a repetitive peak reverse voltage of 40V and a forward current of 2A. It is commonly available in surface mount packages like the SMB (DO-214AA) or SMC (DO-214AB) for efficient heat dissipation and ease of assembly. The operating junction temperature generally ranges from -40°C to +150°C. This diode is designed to provide efficient and reliable rectification in a variety of power electronic applications. Always consult the manufacturer's datasheet for specific electrical characteristics, thermal performance, and recommended operating conditions to ensure optimal performance and longevity.

You May Also Be Interested in

Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
AVX Corporation
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Murata Electronics North America
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess