Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 800MHz 783-FCPBGA (29x29)
Manufacturer NXP
Series MPC85xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e500
Speed 800MHz
Operating Temperature Range 0°C ~ 90°C (TA)
Package 783-BBGA, FCBGA
Case / Package 783-FCPBGA (29x29)
Family Name MPC85
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927919-MPC8535AVTANG
Ultra Librarian 3D Model Ultra Librarian MPC8535AVTANG CAD Model

Description

Product Overview: NXP MPC8535AVTANG

The NXP MPC8535AVTANG is a high-performance, power-efficient, integrated host processor part of the PowerQUICC III family of products. This processor is built on Power Architecture® technology and is designed to meet the needs of demanding applications in the networking, telecommunications, and industrial markets.

Key Features

  • Advanced Core: The MPC8535AVTANG features a e500 core, which is a high-performance Power Architecture core with speeds reaching up to 2.0 GHz, delivering the computational power required for complex tasks.
  • Integrated Security: It includes an advanced security engine that supports a variety of algorithms, such as DES, 3DES, AES, RSA, ECC, and SHA, ensuring secure data transmissions and protection against unauthorized access.
  • High-Speed Connectivity: The processor provides a range of high-speed connectivity options, including Gigabit Ethernet controllers, PCI Express interfaces, and Serial RapidIO, to facilitate fast and reliable data transfer.
  • Memory Support: With support for DDR2 and DDR3 SDRAM, the MPC8535AVTANG can handle high-bandwidth memory requirements, making it ideal for data-intensive applications.
  • Power Efficiency: Designed with power efficiency in mind, the processor is suitable for applications where power consumption is a critical factor.

Applications

The versatile nature of the MPC8535AVTANG makes it an excellent choice for a wide range of applications, including:

  • Networking equipment such as routers, switches, and gateways
  • Telecommunications infrastructure like base stations and network control
  • Industrial control systems
  • Medical imaging equipment
  • Embedded computing and storage systems

Technical Specifications

The MPC8535AVTANG processor comes with a comprehensive set of technical specifications designed to provide robust performance and reliability:

  • Core: e500
  • Frequency: Up to 2.0 GHz
  • Technology: Power Architecture
  • Security Engine: Yes
  • Connectivity: Gigabit Ethernet, PCI Express, Serial RapidIO
  • Memory Support: DDR2, DDR3 SDRAM

Overall, the NXP MPC8535AVTANG is a powerful and versatile processor that offers an optimal balance of performance, security, and connectivity, making it an ideal choice for a host of high-end applications.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Need more? Email Us
ECAD model for AM5746ABZXEA
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB
NXP / Nexperia
LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Need more? Email Us
ECAD model for LS1048AXE7Q1A

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention