Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr M/A-Com Technology Solutions
Series A80
Package Tray
Product Status Active
Frequency 10MHz ~ 550MHz
P1dB 14.3dBm
Gain 29dB
Noise Figure 2.3dB
RF Type General Purpose
Voltage - Supply 15V
Current - Supply 45mA
Test Frequency 10MHz ~ 550MHz
Package / Case TO-8 Style, 4 Lead
Supplier Device Package TO-8
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
Win Source Part Number 859075-A80
Ultra Librarian 3D Model Ultra Librarian A80 CAD Model

Description

The A80 RF Amplifier is a high-performance component designed for RF and wireless applications.

  • Frequency Range: 10MHz to 550MHz
  • Gain: 29dB
  • Noise Figure: 2.3dB
  • Current Supply: 45mA
  • Voltage Supply: 15V
  • Package: TO-8 style, 4 lead package
  • Application: General-purpose RF amplifier

You May Also Be Interested in

Microsemi Corporation
IC POWER AMP HBT 5GHZ 16QFN
Lowest to $3.6401
ECAD model for LX5509LQ-TR
Analog Devices Inc.
IC AMP VSAT 3.15GHZ-3.4GHZ 24QFN / RF Amplifier IC VSAT 3.15GHz ~ 3.4GHz 24-QFN (4x4)
Lowest to $26.8158
ECAD model for HMC388LP4ETR
Analog Devices Inc.
IC RF AMP GPS 12GHZ-16GHZ 24QFN
Need more? Email Us
ECAD model for HMC995LP5GE
Renesas Electronics America
SiGe BiCMOS Integrated Circuit Wideband Amplifier IC with 3-Step Gain Selection
Need more? Email Us
ECAD model for UPC3245TB-E3
Maxim Integrated
RF Amp Single VGA 2.7GHz 5.25V 36-Pin TQFN EP / IC AMP VARIABLE GAIN 36-TQFN
Lowest to $82.7952
ECAD model for MAX2057ETX+
Infineon Technologies
IC RF AMP GPS SOT343-4 / RF Amplifier IC General Purpose PG-SOT343-4-1
Lowest to $1.4253
ECAD model for BGA420H6327
Analog Devices Inc.
IC RF AMP GPS 5GHZ-7GHZ 8MSOP
Lowest to $14.7396
ECAD model for HMC407MS8G
Agilent(Hewlett-Packard)
Cascadable Silicon Bipolar MMIC Amplifier
Lowest to $0.9146
ECAD model for MSA-0611-BLK
Maxim Integrated
IC RF AMP AM FM 162.5MHZ 24TQFN
Need more? Email Us
ECAD model for MAX2180AETG+

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention