EN
  • EN
  • DE

MPC8533EVTARJ

Part No MPC8533EVTARJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 1.067GHZ 783BGA / MPU PowerQUICC III MPC85xx Processor RISC 32bit 0.09um 1.067GHz 1.8V/2.5V/3.3V 783-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC85xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor PowerPC e500v2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.067GHz
Co-Processors/DSP Security; SEC
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (2)
Voltage - I/O 1.8V, 2.5V, 3.3V
Operating Temperature Range 0°C ~ 90°C (TA)
Security Features Cryptography, Random Number Generator
Package 783-BBGA, FCBGA
Manufacturer Package 783-FCPBGA (29x29)
Additional Interfaces DUART, HSSI, I2C, PCI
Win Source Part Number 789283-MPC8533EVTARJ
Popularity Medium
Supply and Demand Status Limited
Family Name MPC8533E
Introduction Date March 20, 2008
ECCN 5A002.a
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC8533EVTARJ CAD Model

Description

The MPC8533EVTARJ is a high-performance, power-efficient integrated processor designed by NXP Semiconductors. This product is part of the PowerQUICC III family of processors, which are built on Power Architecture® technology, renowned for its robust performance in embedded applications. The MPC8533EVTARJ is particularly well-suited for networking and telecommunications, as well as industrial control and automation systems.

Key Features

  • Core: Built on the e500 System-on-Chip (SoC) platform, the processor features a Power Architecture core with speeds up to 1.5 GHz, offering a balance of processing power and energy efficiency.
  • Memory: It supports DDR2 memory controllers with ECC, ensuring data integrity and reliable operation in critical applications.
  • Connectivity: The MPC8533EVTARJ provides a range of connectivity options including dual Gigabit Ethernet controllers, PCI Express interfaces, and USB 2.0 ports for versatile peripheral integration.
  • Security: The processor includes an advanced security engine that supports a variety of algorithms, such as AES, DES, 3DES, RSA, and SHA, to protect data and ensure secure transactions.
  • Integrated Peripherals: Additional integrated peripherals include Serial RapidIO, DUART, I2C interface, and Serial Peripheral Interface (SPI), enhancing the processor's capability to handle diverse tasks.

Applications

The MPC8533EVTARJ is ideal for a wide range of applications, including:

  • Enterprise and service provider networking equipment such as routers, switches, and gateways
  • Wireless infrastructure including base station controllers and radio network controllers
  • Industrial control systems such as motion control and process automation
  • Storage systems, including SAN/NAS devices

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable products. The MPC8533EVTARJ processor is no exception, and it is manufactured to meet the highest industry standards for performance and longevity. This processor is an excellent choice for developers looking for a dependable and powerful solution for their embedded systems.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess