EN
  • EN
  • DE

MPC852TVR100

Part No MPC852TVR100
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 100MHZ 256BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series MPC8xx
Package Tray
Product Status Obsolete
Core Processor MPC8xx
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 100MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10Mbps (1)
Voltage - I/O 3.3V
Temperature Range - Operating 0°C ~ 95°C (TA)
Mounting Type Surface Mount
Package / Case 256-BBGA
Supplier Device Package 256-PBGA (23x23)
Additional Interfaces HDLC/SDLC, PCMCIA, SPI, UART
Base Product Number MPC85
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Win Source Part Number 643717-MPC852TVR100
Ultra Librarian 3D Model Ultra Librarian MPC852TVR100 CAD Model

Description

The NXP MPC852TVR100 is a versatile and powerful integrated processor designed for a wide range of applications. It is part of NXP's MPC8xx series of PowerQUICC processors, which are renowned for their integrated communications capabilities and robust processing power.

Key Features

  • High-Performance Core: At the heart of the MPC852TVR100 is a PowerPC 8xx core, which operates at a speed of 100 MHz, delivering the computational power necessary for demanding applications.
  • Integrated Communications: This processor includes a Communications Processor Module (CPM) that supports a variety of serial and network communications interfaces, making it ideal for embedded communication systems.
  • Memory Management: It features a powerful Memory Management Unit (MMU) that supports virtual memory, enabling more sophisticated and efficient use of RAM.
  • On-Chip Peripherals: The MPC852TVR100 comes with built-in peripherals, such as I2C, SPI, and timers, reducing the need for additional components and simplifying system design.
  • Low Power Consumption: Designed with power efficiency in mind, the processor is suitable for battery-operated devices and applications where power conservation is critical.

Applications

The processor's flexibility and integrated features make it a prime choice for a variety of applications, including:

  • Networking equipment (routers, switches, gateways)
  • Wireless infrastructure (base stations, access points)
  • Industrial control systems
  • Medical equipment
  • Automotive systems

Technical Specifications

Attribute Details CPU Speed 100 MHz Architecture PowerPC 8xx MMU Yes CPM Yes Peripherals I2C, SPI, Timers Power Consumption Low

For developers and engineers seeking a reliable and capable processor, the NXP MPC852TVR100 offers a blend of performance, communication features, and efficiency, making it an excellent choice for a multitude of embedded system applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $146.6166 $146.6166
2+ $141.7294 $283.4588
3+ $127.0677 $381.2031
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess