EN
  • EN
  • DE

TPS2371DR

Part No TPS2371DR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description LEGACY IEEE802.3AF COMPATIBLE POWER INTERFACE SWITCH FOR POWER OVER ETHERNET POWERED DEVICES | IC PWR INTRFCE SW FOR POE 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Applications Power Interface Switch for Power Over Ethernet (PoE) Devices
Interface IEEE 802.3af
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Family Part Number TPS2371
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1272242-TPS2371DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2371DR CAD Model

Description

The TPS2371DR is a robust Power Over Ethernet (PoE) controller produced by Texas Instruments, designed to facilitate the delivery of power over Ethernet networks to powered devices (PDs). This integrated circuit is crucial for applications where it is necessary to power devices through the Ethernet cable, eliminating the need for additional power supplies and simplifying the system design.

Key Features

  • IEEE 802.3af Compliance: The TPS2371DR is compliant with the IEEE 802.3af standard, ensuring compatibility with other devices in PoE systems.
  • Integrated Power MOSFET: It includes an integrated 100V power MOSFET, which provides efficient power management and reduces external component count.
  • Advanced Power Management: The device features programmable under-voltage lockout (UVLO) and over-temperature protection, enhancing the safety and reliability of the powered device.
  • Signature Resistor Detection: It supports the detection of the signature resistance to identify PoE-capable devices, a requirement for IEEE 802.3af systems.
  • Flexible Power Options: The TPS2371DR allows for both auxiliary and primary power options, giving designers the flexibility to choose the most suitable power source for their application.

Applications

The TPS2371DR is an ideal solution for a wide range of applications where PoE is beneficial. These include:

  • IP Network Cameras
  • Wireless Access Points
  • VoIP Phones
  • Industrial Controls
  • Remote Monitoring Systems

Technical Specifications

The device comes in an 8-pin SOIC package and operates over an industrial temperature range. It requires minimal external components, making it an excellent choice for compact designs. The TPS2371DR's ability to handle high power applications and its built-in safety features make it a reliable and efficient solution for any PoE-enabled device.

Conclusion

The Texas Instruments TPS2371DR Power Over Ethernet controller combines performance, flexibility, and reliability, making it an essential component for developers looking to integrate PoE capabilities into their products. With its adherence to industry standards and its comprehensive feature set, the TPS2371DR stands out as a top choice for powering a diverse range of Ethernet-connected devices.

You May Also Be Interested in

Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5010 $55.0100
23+ $4.5137 $103.8151
35+ $4.3726 $153.0410
48+ $4.2316 $203.1168
62+ $4.0905 $253.6110
82+ $3.6674 $300.7268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess