EN
  • EN
  • DE

FJ8070104502101

Part No FJ8070104502101
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-10210U (6M Cache, up to 4.20 GHz) SRH8B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953690-FJ8070104502101
Series *
Ultra Librarian 3D Model Ultra Librarian FJ8070104502101 CAD Model

Description

The Intel FJ8070104502101 is a microprocessor designed for embedded systems. This processor is engineered to offer a balance between performance and power efficiency, making it suitable for a variety of industrial and commercial applications. As an embedded solution, it emphasizes long-term availability and reliability.

Applications

  • Industrial control systems
  • Retail point-of-sale (POS) terminals
  • Digital signage
  • Medical devices
  • Network appliances

Features

  • Embedded-focused design for extended product lifecycle
  • Integrated graphics processing unit (GPU)
  • Power-efficient operation
  • Supports various memory configurations
  • Security features for data protection

Benefits

  • Reduced total cost of ownership (TCO) due to longer product availability
  • Improved visual performance for graphics-intensive applications
  • Lower energy consumption, reducing operational expenses
  • Flexible system design with versatile memory support
  • Enhanced security to protect against unauthorized access

The FJ8070104502101 microprocessor likely features a multi-core architecture, enabling it to handle multiple tasks concurrently and efficiently. This improves overall system responsiveness and performance. The integrated GPU supports high-resolution displays and accelerated graphics rendering, making it suitable for applications such as digital signage and interactive kiosks. The processor also includes advanced power management technologies to minimize energy consumption and extend battery life in portable devices. Its compact form factor allows for integration into space-constrained systems.

Furthermore, the FJ8070104502101 is designed to operate within a specific temperature range, ensuring stable and reliable performance even in harsh industrial environments. It also supports various memory types, providing flexibility in system design. With its combination of performance, efficiency, and reliability, the Intel FJ8070104502101 is well-suited for a wide range of embedded applications.

You May Also Be Interested in

Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess