The NXP MPC8347CVRAGD is a versatile and powerful integrated processor based on the PowerQUICC II Pro family, designed to meet the requirements of a wide range of applications, including networking, telecommunications, and embedded computing. This processor is built on Power Architecture technology, which is known for its high performance and efficiency in handling complex computational tasks.
Key Features
- Core: The MPC8347CVRAGD features a high-performance e300 core, which operates at speeds up to 400 MHz, providing a robust platform for multitasking and demanding processing environments.
- Integrated Security: It comes with an integrated security engine that supports various encryption and decryption algorithms, ensuring secure data transmission and protection against unauthorized access.
- Connectivity: This processor offers a rich set of connectivity options, including dual Gigabit Ethernet controllers, USB 2.0, and PCI interfaces, facilitating easy integration with a range of peripherals and network architectures.
- Memory Support: It provides support for DDR and DDR2 SDRAM, allowing for flexible memory configurations to optimize system performance based on application requirements.
- Power Efficiency: The MPC8347CVRAGD is designed with power efficiency in mind, featuring integrated power management capabilities that help reduce overall system power consumption.
Applications
The MPC8347CVRAGD is ideal for a variety of applications, including but not limited to network routers and switches, wireless access points, industrial control systems, and embedded computing platforms. Its combination of processing power, security features, and connectivity options make it a suitable choice for designers looking to develop sophisticated and reliable products.
Technical Specifications
- Product: NXP MPC8347CVRAGD
- Core: e300c3
- Frequency: 400 MHz
- Package: 620-PBGA
- Operating Temperature: -40°C to +105°C
In summary, the NXP MPC8347CVRAGD processor offers a balance of performance, security, and connectivity, making it a comprehensive solution for a wide array of embedded systems and networking applications.