Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor PowerPC e300c2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 266MHz
Co-Processors/DSP Communications; QUICC Engine
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100Mbps (3)
USB USB 2.0 (1)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 516-BBGA
Supplier Device Package 516-FPBGA (27x27)
Additional Interfaces DUART, I2C, PCI, SPI, TDM, UART
Family Part Number MPC8321
Manufacturer Pack Quantity 200
MSL Level 3 (168 Hours)
Win Source Part Number 711349-MPC8321CVRADDC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC8321CVRADDC CAD Model

Description

NXP MPC8321CVRADDC Product Overview

The NXP MPC8321CVRADDC is a powerful and versatile integrated processor based on the PowerQUICC II Pro family. This device is engineered to meet the demanding requirements of networking, telecommunications, and industrial control applications. It is built upon the high-performance e300 core and provides a rich set of features that make it an ideal choice for a wide range of embedded systems.

Key Features

  • Core: The MPC8321CVRADDC is powered by the e300 core, which is based on Power Architecture technology, running at speeds up to 400 MHz. This provides a robust platform for multitasking and handling complex computations.
  • Memory Support: It includes an integrated memory controller that supports DDR1 and DDR2 SDRAM, allowing for flexible memory configurations and ensuring fast data access times.
  • Connectivity: The processor features a dual Ethernet controller for network connectivity, as well as a host of other communication interfaces such as USB, UART, SPI, and I²C, making it highly adaptable to a variety of communication requirements.
  • Security: With an integrated security engine, the MPC8321CVRADDC can handle encryption, decryption, and security protocols efficiently, providing secure data transactions for sensitive applications.
  • Power Efficiency: Designed with power efficiency in mind, the processor is suitable for applications where power consumption is a critical factor.

Applications

The NXP MPC8321CVRADDC is suited for a broad range of applications, including:

  • Networking equipment such as routers, switches, and gateways
  • Telecommunications infrastructure like base stations and network control
  • Industrial control systems
  • Medical equipment
  • Automotive control units

Technical Specifications

  • Product: NXP MPC8321CVRADDC
  • Core: PowerQUICC II Pro with e300 core
  • Frequency: Up to 400 MHz
  • Memory: DDR1/DDR2 SDRAM Controller
  • Networking: Dual Ethernet Controllers
  • Security: Integrated Security Engine
  • Package: 516-BBGA

With its combination of performance, connectivity, and security, the NXP MPC8321CVRADDC stands out as a highly capable processor for embedded solutions that require reliability and adaptability.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ 64-BIT ARM CORTEX-A53, 800
Lowest to $129.5523
ECAD model for LS1012ASN7HKA
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
ECAD model for MC860ENCVR50D4R2
Texas Instruments
MICROPROCESSOR, 32 BIT, SITARA,
Need more? Email Us
ECAD model for AM1806BZCE4
Microchip Technology
IC MPU SAM9X 400MHZ 217LFBGA
Need more? Email Us
ECAD model for AT91SAM9X35-CU-999
NXP / Nexperia
IC MPU QORIQ P5 2.2GHZ 1295BGA
Need more? Email Us
ECAD model for P5040NSE72QC
NXP / Nexperia
IC MPU MPC86XX 50MHZ 357BGA
Need more? Email Us
ECAD model for MPC860DTCZQ50D4
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1023AXE7PQB
NXP / Nexperia
IC MPU QORIQ 800MHZ 520FCBGA
Lowest to $244.2106
ECAD model for BSC9131NXE1KHKB
NXP / Nexperia
IC MPU QORIQ LAYER 1GHZ 448FBGA
Need more? Email Us
ECAD model for LS1028ASE7KQA

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.4246 $62.8492
4+ $25.7843 $103.1372
7+ $24.9785 $174.8495
9+ $24.1728 $217.5552
11+ $23.3670 $257.0370
15+ $20.9497 $314.2455
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 260 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention