EN
  • EN
  • DE

MPC8306SVMACDCA

Part No MPC8306SVMACDCA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 200MHZ 369BGA  /  PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 200MHz 369-PBGA (19x19)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC83xx
Package Tray
Product Status Last Time Buy
Core Processor PowerPC e300c3
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 200MHz
Co-Processors/DSP Communications; QUICC Engine
RAM Controllers DDR2
Graphics Acceleration No
Ethernet 10/100Mbps (3)
USB USB 2.0 (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 105°C (TA)
Package / Case 369-LFBGA
Supplier Device Package 369-PBGA (19x19)
Additional Interfaces DUART, I2C, SPI, TDM
Base Product Number MPC8306
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935317305557,NXPNXPMPC8306SVMACDCA,2156-MPC8306SVMACDCA
Standard Package 84
Win Source Part Number 1080070-MPC8306SVMACDCA
Ultra Librarian 3D Model Ultra Librarian MPC8306SVMACDCA CAD Model

Description

The NXP MPC8306SVMACDCA is a highly integrated microprocessor that is part of the PowerQUICC II Pro family of processors. Designed to meet the requirements of embedded networking and communications applications, this processor is built on Power Architecture technology and offers a perfect blend of performance, power efficiency, and connectivity.

Key Features

  • Processor Core: The MPC8306SVMACDCA features an e300 core built on Power Architecture technology, running at speeds up to 266 MHz, which provides a robust platform for running complex applications.
  • Memory Support: It comes with integrated memory controllers that support DDR2 memory, ensuring fast data access and optimal performance for memory-intensive tasks.
  • Connectivity: This processor offers a rich set of communication interfaces, including Dual Ethernet ports, USB 2.0, UART, SPI, and I2C, enabling versatile connectivity options for various design requirements.
  • Security: The MPC8306SVMACDCA includes a security engine that supports a range of algorithms, providing encryption and secure data transactions essential for today's networked applications.
  • Power Efficiency: Designed with power efficiency in mind, it operates within a low power envelope, making it suitable for power-sensitive applications.
  • Package: The processor is available in a 369-pin MAPBGA package, which is designed for efficient space utilization on printed circuit boards.

Applications

The NXP MPC8306SVMACDCA is ideal for a wide range of applications, such as:

  • Wireless Access Points
  • Industrial Control Systems
  • Print and Imaging Devices
  • Gateway and Router Systems
  • Network Attached Storage Devices

Conclusion

Overall, the NXP MPC8306SVMACDCA is a versatile and reliable processor that offers a comprehensive set of features for embedded networking and communications systems. Its combination of performance, connectivity options, and power efficiency makes it an excellent choice for designers looking to develop advanced, secure, and power-conscious products.

You May Also Be Interested in

Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.6826 $101.3652
3+ $41.5858 $124.7574
5+ $40.2864 $201.4320
6+ $38.9870 $233.9220
8+ $37.6877 $301.5016
11+ $33.7884 $371.6724
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
In Stock: 31 pieces Factory Stock: 31 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess