Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Capacitance 3300 pF
Tolerance ±20%
Voltage Rating - DC 100V
Dielectric Material Acrylic, Metallized
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.047" (1.20mm)
Termination Solder Pads
Applications DC Link, DC Filtering
Ultra Librarian 3D Model Ultra Librarian 100MU332MA13216 CAD Model

Description

NULL

You May Also Be Interested in

Nichicon
CAP FILM 0.22UF 10% 125VAC RAD
Need more? Email Us
ECAD model for QXL2B224KTPT
Cornell Dubilier Knowles
CAP FILM 0.027UF 1% 100VDC RAD
Need more? Email Us
ECAD model for 715P27311NA3
Panasonic
ECQE, Met Polyester Film Cap Radial Lead 630VDC, 0.015uF, 5%, L/S=10mm, T&R CRMP
Need more? Email Us
ECAD model for ECQ-E6153B344
Kemet
CAP FILM AUTO POLYPROP RAD / Film Capacitor
Lowest to $0.5822
ECAD model for R76QI24705040J
Kemet
CAP FILM 1UF 10% 560VDC RADIAL / 1 µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
Lowest to $0.2666
ECAD model for R46KN4100JBN1K
Vishay
CAP FILM 0.1UF 20% 1KVDC RADIAL / 0.1 µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for BFC233814104
Kemet
CAP FILM 1.2UF 5% 1.2KVDC RADIAL
Need more? Email Us
ECAD model for C4ASPBW4120A3JJ
Cornell Dubilier Knowles
CAP FILM 1UF 10% 600VDC AXIAL
Need more? Email Us
ECAD model for 942C6W1K-F
AVX Corp/Kyocera Corp
CAP FILM 0.47UF 5% 1.75KVDC AXL
Need more? Email Us
ECAD model for FPG66W0474J--

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention