EN
  • EN
  • DE

MPC8248ZQTMFA

Part No MPC8248ZQTMFA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 400MHZ 516BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC G2_LE Microprocessor IC series 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
Manufacturer NXP
Series MPC82xx
Package Tray
Part Status Obsolete
Core Processor PowerPC G2_LE
Speed 400MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 516-BBGA
Case / Package 516-PBGA (27x27)
Family Name MPC82
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927876-MPC8248ZQTMFA
Ultra Librarian 3D Model Ultra Librarian MPC8248ZQTMFA CAD Model

Description

NXP MPC8248ZQTMFA PowerQUICC™ II Processor

The NXP MPC8248ZQTMFA is a high-performance, versatile integrated processor from the renowned PowerQUICC™ II family, designed to meet the complex demands of networking and embedded systems. This processor is built upon the e300 core and is tailored to deliver exceptional performance, connectivity, and integration for a variety of applications including networking equipment, telecommunications, industrial control, and automation systems.

Key Features

  • High-Performance e300 Core: At the heart of the MPC8248ZQTMFA lies the e300 core, which is capable of running up to 400 MHz, providing the computational power required for data-intensive tasks.
  • Integrated Memory Controller: The processor includes an integrated memory controller that supports SDRAM, allowing for efficient and flexible memory management.
  • Advanced Multiprocessing: With its built-in support for advanced multiprocessing, the MPC8248ZQTMFA can manage multiple tasks simultaneously, ensuring smooth operation of complex systems.
  • On-Chip Peripherals: A wide range of on-chip peripherals, including Ethernet, USB, and PCI interfaces, offer extensive connectivity options to interface with a variety of external devices and networks.
  • Low Power Consumption: Designed with power efficiency in mind, the MPC8248ZQTMFA maintains a balance between performance and power consumption, making it suitable for energy-sensitive applications.

Applications

The versatility of the MPC8248ZQTMFA processor makes it an ideal choice for a multitude of applications. In the field of networking, it can be utilized for routers, switches, and access points. Its robust performance and connectivity features also make it suitable for telecommunications infrastructure, such as base stations and network bridges. Additionally, its reliability and integration capabilities are perfect for industrial control systems and automation, where precision and uptime are critical.

Reliability and Support

NXP is known for its commitment to quality and long-term support for its products. The MPC8248ZQTMFA processor is no exception, backed by NXP's extensive technical support and documentation, ensuring developers have the resources they need to integrate the processor into their designs effectively. With its combination of performance, connectivity, and NXP's support, the MPC8248ZQTMFA is a compelling choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess