EN
  • EN
  • DE

ST72F623F2M1

Part No ST72F623F2M1
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 11
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 384 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 3x10b
Temperature Range - Operating 0°C to 70°C (TA)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 141992-ST72F623F2M1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F623F2M1 CAD Model

Description

The ST72F623F2M1 from STMicroelectronics is a robust and versatile 8-bit microcontroller designed to cater to a wide range of applications. It is part of the ST7 microcontroller family, which is renowned for its high performance, reliability, and ease of use. This particular microcontroller is a perfect solution for designers looking for a low-cost but powerful device with a rich feature set.

Key Features

  • CPU: The ST72F623F2M1 is equipped with an 8-bit CPU, offering up to 10 MIPS peak performance at 24 MHz operating frequency, which is ideal for handling complex tasks efficiently.
  • Memory: It comes with 2KB of RAM and 8KB of Flash program memory, ensuring ample space for application code and data storage, with enhanced Flash endurance and data retention.
  • I/O Ports: The device includes 28/32 programmable I/O lines, which are highly flexible and can be used for various peripheral functions, providing excellent interface capabilities.
  • Timers: It features an advanced control timer, two 16-bit timers with external input capture, output compare, PWM, and pulse generator capabilities, enabling precise timing and control operations.
  • Communication Interfaces: The microcontroller supports multiple communication protocols, including an SPI, SCI (UART), and I²C interface, allowing for easy integration into communication networks.
  • Analog-to-Digital Converter: A 10-bit ADC with up to 12 channels offers accurate analog signal measurement and conversion, which is essential for sensor-based applications.
  • Operating Voltage: It operates within a voltage range of 3.0V to 5.5V, making it suitable for both battery-powered and line-powered applications.
  • Temperature Range: The device is designed to function reliably over an industrial temperature range of -40°C to 85°C.

Applications

The ST72F623F2M1 is an excellent choice for a variety of applications, including but not limited to automotive systems, industrial control systems, home appliances, personal electronics, and smart sensors. Its combination of performance, memory, and peripheral integration makes it a go-to microcontroller for designers seeking a cost-effective yet powerful solution.

Overall, the ST72F623F2M1 from STMicroelectronics is a highly capable microcontroller that can serve as the heart of many embedded systems, providing a reliable and efficient platform for a multitude of electronic applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess