EN
  • EN
  • DE

MPC603RRX200TC

Part No MPC603RRX200TC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC6XX 200MHZ 255FCCBGA / PowerPC 603e Microprocessor IC series 1 Core, 32-Bit 200MHz 255-FCCBGA (21x21)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC6xx
Package Tray
Product Status Obsolete
Core Processor PowerPC 603e
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 200MHz
Graphics Acceleration No
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 255-BCBGA, FCCBGA
Supplier Device Package 255-FCCBGA (21x21)
Base Product Number MPC60
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 60
Win Source Part Number 1203448-MPC603RRX200TC
Ultra Librarian 3D Model Ultra Librarian MPC603RRX200TC CAD Model

Description

The NXP MPC603RRX200TC is a high-performance microprocessor designed to meet the demanding requirements of contemporary embedded computing applications. This processor is part of the MPC60x family, which is renowned for its robust architecture, based on the PowerPC core, and its ability to deliver exceptional performance levels while maintaining energy efficiency.

With a clock speed of 200 MHz, the MPC603RRX200TC provides ample processing power for a wide range of applications, from automotive and industrial control systems to telecommunications and network equipment. The integration of advanced features such as a high-speed floating-point unit and a sophisticated branch prediction mechanism ensures that this microprocessor can handle complex mathematical computations and algorithm processing with ease.

The device's 32-bit architecture, along with a 64-bit data bus, allows for fast data transfers and efficient handling of large data sets, making it well-suited for multimedia applications and data-intensive tasks. Additionally, the MPC603RRX200TC supports a variety of memory management techniques, including a four-entry store buffer and a 32-entry instruction and data cache, which help to optimize system performance by reducing memory latency.

Reliability is a key concern in embedded systems, and the MPC603RRX200TC addresses this with its built-in error detection and correction capabilities. These features ensure data integrity and system stability, which are critical in applications where errors can lead to significant consequences.

Connectivity is another strength of this microprocessor, as it provides multiple input/output options for interfacing with other components within a system. This flexibility allows designers to create versatile systems that can adapt to various peripherals and external devices.

Overall, the NXP MPC603RRX200TC is a powerful and reliable microprocessor that offers a balanced combination of performance, efficiency, and versatility. It's an ideal choice for engineers and designers looking to develop advanced systems that require robust processing capabilities.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
IBM
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $480.1222 $480.1222
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess