EN
  • EN
  • DE

MBR30100FCTE3/TU

Part No MBR30100FCTE3/TU
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30A 100V ITO220AB / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series *
Package Tube
Product Status Active
Base Product Number MBR30100
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 787519-MBR30100FCTE3/TU
Ultra Librarian 3D Model Ultra Librarian MBR30100FCTE3/TU CAD Model

Description

Product Overview: MBR30100FCTE3/TU from Microchip Technology

The MBR30100FCTE3/TU is a high-performance Schottky Barrier Rectifier designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust component is engineered to cater to a variety of applications that require efficient power management, including power supplies, inverters, and as freewheeling diodes in motor control circuits.

Key Features

  • Voltage and Current Ratings: The MBR30100FCTE3/TU has a maximum repetitive peak reverse voltage of 100V and a high forward current of 30A, making it suitable for high-voltage and high-current operations.
  • Low Power Loss and High Efficiency: With its Schottky Barrier design, this rectifier offers a low forward voltage drop, which translates into reduced power loss and higher efficiency in your circuit designs.
  • High Surge Capability: This device is capable of withstanding high surge currents, ensuring reliability and robustness in applications susceptible to surge events.
  • High-Temperature Operation: The MBR30100FCTE3/TU is designed to perform reliably in high-temperature environments, with an operating junction temperature range from -55°C to +150°C.
  • TO-220 FullPak Package: Enclosed in a TO-220 FullPak package, the device offers isolated mounting and heat dissipation advantages, which are critical for maintaining thermal stability and prolonging the lifespan of the component.

Applications

The versatility of the MBR30100FCTE3/TU makes it an excellent choice for a wide array of power management applications. Common uses include:

  • Switching power supplies
  • DC-DC converters
  • Motor controllers
  • Automotive applications
  • Power inverters
  • Freewheeling diodes in various electronic circuits

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MBR30100FCTE3/TU is no exception. Manufactured with precision, this component meets stringent industry standards, ensuring optimal performance and durability for your critical applications. Choose the MBR30100FCTE3/TU for a trusted solution in your power management needs.

You May Also Be Interested in

Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess