EN
  • EN
  • DE

MPC5777C-516DS

Part No MPC5777C-516DS
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPC5777C EVAL BRD / MPC5777C - e200 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part MPC5777C
Mounting Type Socket
Contents Board(s)
Base Product Number MPC5777
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1345845-MPC5777C-516DS
Ultra Librarian 3D Model Ultra Librarian MPC5777C-516DS CAD Model

Description

The NXP MPC5777C-516DS is a state-of-the-art microcontroller designed to meet the demanding requirements of automotive and industrial applications. As part of NXP's Power Architecture family, this microcontroller provides a robust and high-performance solution for advanced engine management systems, electric vehicle powertrain control, and other sophisticated control systems.

Key Features

  • High-Performance Computing: The MPC5777C-516DS features a dual-core 32-bit Power Architecture with a maximum frequency of 264 MHz, providing exceptional computational power for complex algorithms and real-time processing.
  • Enhanced Memory: Equipped with 8 MB of embedded Flash memory and 512 KB of RAM, this microcontroller ensures ample storage and efficient data handling for intricate applications.
  • Advanced Timer Units: Multiple motor control and general-purpose timer units are available, offering precise timing control for various applications.
  • Robust Security: With integrated security features such as a Cryptographic Services Engine (CSE) and secure boot capability, the MPC5777C-516DS ensures data integrity and protection against unauthorized access.
  • Communication Interfaces: A wide range of communication interfaces, including Ethernet, FlexRay, CAN, LIN, and SPI, allows for versatile connectivity options and system integration.
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs provide accurate sensing capabilities, vital for precise control and monitoring tasks.

Applications

The NXP MPC5777C-516DS is ideal for a variety of applications that require high reliability, real-time performance, and advanced control features. These applications include:

  • Automotive engine and transmission control units
  • Hybrid and electric vehicle powertrain systems
  • Advanced driver-assistance systems (ADAS)
  • Industrial automation and control systems
  • Aerospace and defense system controls

With its robust feature set, the NXP MPC5777C-516DS microcontroller is an excellent choice for designers and engineers looking to develop cutting-edge control systems that require high levels of performance, security, and reliability.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess