EN
  • EN
  • DE

MPC5561EVB

Part No MPC5561EVB
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPC5561 EVAL BRD  /  MPC5561 series e200 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part MPC5561
Mounting Type Fixed
Contents Board(s)
Base Product Number MPC5561
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Other Names 935328179598
Standard Package 1
Win Source Part Number 1154423-MPC5561EVB
Ultra Librarian 3D Model Ultra Librarian MPC5561EVB CAD Model

Description

The MPC5561EVB is a versatile evaluation board designed by NXP Semiconductors to provide a robust development platform for the MPC5561 microcontroller. This microcontroller is part of NXP's MPC5500 family, which is engineered to meet the complex computational demands of modern automotive and industrial applications.

Key Features

  • Powerful Processing: At the heart of the MPC5561EVB is the MPC5561 microcontroller, which boasts a 32-bit Power Architecture® core. This processor is optimized for high-performance computing tasks, making it ideal for embedded systems that require significant processing power.
  • Memory: The evaluation board comes equipped with ample memory resources, including embedded flash memory and integrated RAM, to support complex applications and facilitate rapid development.
  • Connectivity: A range of communication interfaces is available on the MPC5561EVB, including CAN, LIN, and Ethernet, providing versatile options for connecting with other systems and peripherals.
  • On-board Debugging: The board includes an on-chip JTAG interface for straightforward debugging, allowing developers to efficiently troubleshoot their applications.
  • Expansion Options: With its expansion connectors, the MPC5561EVB can interface with additional modules and custom hardware, offering flexibility in system design and prototyping.

Development Support

The MPC5561EVB is supported by a comprehensive suite of development tools from NXP, including CodeWarrior® Development Studio, which provides an integrated development environment (IDE) for writing, compiling, and debugging code. Additionally, a wealth of documentation, application notes, and sample code is available to help developers get started quickly and make the most of the board's capabilities.

Applications

Designed to address the needs of advanced automotive systems, the MPC5561EVB is well-suited for applications such as engine management, transmission control, and advanced driver-assistance systems (ADAS). Its high-speed processing and connectivity features also make it applicable for industrial control systems and robotics.

In summary, the MPC5561EVB from NXP is a feature-rich evaluation board that offers a powerful and flexible development environment for the MPC5561 microcontroller, enabling developers to create sophisticated applications in the automotive and industrial sectors.

You May Also Be Interested in

Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess