EN
  • EN
  • DE

MPC5553MZP132

Part No MPC5553MZP132
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 416PBGA / e200z6 series Microcontroller IC 32-Bit Single-Core 132MHz 1.5MB (1.5M x 8) FLASH 416-PBGA (27x27)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC55xx Qorivva
Package Tray
Core Processor e200z6
Core Size 32-Bit Single-Core
Speed 132MHz
Connectivity CANbus, EBI/EMI, Ethernet, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 220
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.35V ~ 1.65V
Data Converters A/D 40x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 416-BBGA
Supplier Device Package 416-PBGA (27x27)
Base Product Number MPC5553
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935324055557
Standard Package 200
Win Source Part Number 1020139-MPC5553MZP132
Ultra Librarian 3D Model Ultra Librarian MPC5553MZP132 CAD Model

Description

NXP MPC5553MZP132 Microcontroller

The NXP MPC5553MZP132 is a high-performance microcontroller designed for automotive and industrial applications. It is part of NXP's MPC5500 family of microcontrollers that are built on Power Architecture® technology, ensuring robust processing capabilities for complex tasks.

Key Features:

  • Core: The MPC5553MZP132 features a 32-bit Power Architecture core that operates at a maximum frequency of 132 MHz, delivering the computational power needed for demanding applications.
  • Memory: It comes equipped with an ample memory configuration, including 2MB of flash memory and 64KB of RAM, enabling efficient handling of software applications and data buffering.
  • Advanced Timer: The microcontroller includes an enhanced modular input-output system (eMIOS) that offers a versatile set of timers suitable for a wide range of timing and control operations.
  • Communication Interfaces: Multiple communication interfaces are available, such as CAN, LIN, and SPI, providing flexible options for networking and peripheral connectivity.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC allows for precise conversion of analog signals to digital, making it ideal for sensor-based applications.
  • Package: Housed in a 516-ball PBGA package, the MPC5553MZP132 is designed for space-constrained applications while offering robust I/O capabilities.
  • Temperature Range: It is built to withstand extreme temperatures, functioning reliably in a range from -40°C to +125°C, suitable for harsh environments.
  • Development Support: NXP provides comprehensive development support, including software drivers, operating systems, and development tools, to facilitate system design and reduce time to market.

Applications:

The MPC5553MZP132 is particularly well-suited for automotive applications such as engine management, transmission control, and advanced driver assistance systems (ADAS). Its robust design and feature set also make it an excellent choice for industrial control systems, robotics, and other applications requiring high-speed processing and real-time control.

Overall, the NXP MPC5553MZP132 microcontroller offers a balanced combination of performance, memory, and peripherals, making it a powerful solution for a variety of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $488.7219 $488.7219
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess