EN
  • EN
  • DE

HV2221FG-G

Part No HV2221FG-G
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC ULTRASOUND SWITCH 1:1 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 22 Weeks
Features Ultrasound Switch IC 8 Channel 48-LQFP (7x7)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name HV2221
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920650-HV2221FG-G
Ultra Librarian 3D Model Ultra Librarian HV2221FG-G CAD Model

Description

The HV2221FG-G is a high-performance, 220V, 8-channel analog switch integrated circuit (IC) designed and manufactured by Microchip Technology. This advanced component is engineered to deliver efficient and reliable performance in a wide range of applications, including industrial, medical, and consumer electronics that require high-voltage switching capabilities.

Key Features

  • Voltage Range: The HV2221FG-G operates efficiently with an analog signal range of up to 220V, providing the versatility needed for high-voltage applications.
  • Channel Configuration: It features an 8-channel configuration that allows for multiple signal routing options, enhancing the design flexibility for complex systems.
  • Low Charge Injection: The switch is designed with low charge injection, minimizing signal distortion and ensuring high signal integrity.
  • Low On-Resistance: The device boasts low on-resistance, which reduces power loss and improves overall system efficiency.
  • Extended Temperature Range: With an operating temperature range from -40°C to +85°C, the HV2221FG-G is suitable for use in harsh environments.

Applications

The versatility of the HV2221FG-G makes it an ideal choice for a variety of applications. It is commonly used in:

  • Industrial automation systems
  • Medical equipment such as ultrasound and MRI machines
  • Test and measurement instruments
  • Data acquisition systems
  • Audio and video signal routing

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The HV2221FG-G is no exception, as it is manufactured under strict quality control processes and is designed to meet or exceed industry standards. Its robust design ensures long-term reliability, making it a trusted choice for engineers and designers looking for a high-voltage analog switch solution.

Environmental Compliance

The HV2221FG-G is RoHS compliant, ensuring that it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental responsibility makes the HV2221FG-G not only a technologically advanced solution but also an environmentally friendly one.

You May Also Be Interested in

Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess