EN
  • EN
  • DE

MPC5200CVR400

Part No MPC5200CVR400
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC52XX 400MHZ 272BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor PowerPC G2_LE
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
RAM Controllers DDR, SDRAM
Graphics Acceleration No
Ethernet 10/100Mbps (1)
USB USB 1.1 (2)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 272-BBGA
Supplier Device Package 272-PBGA (27x27)
Additional Interfaces AC97, CAN, J1850, I2C, I2S, IrDA, PCI, PSC, SPI, UART
Part Number Series PC5200
Manufacturer Pack Quantity 200
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814275-MPC5200CVR400
Ultra Librarian 3D Model Ultra Librarian MPC5200CVR400 CAD Model

Description

The NXP MPC5200CVR400 is a high-performance, power-efficient microprocessor designed to meet the rigorous demands of modern embedded control applications. This processor is part of NXP's MPC5200 series, which is renowned for its integration of advanced features and capabilities in a compact form factor. The MPC5200CVR400 is specifically engineered to deliver exceptional performance for automotive, industrial, and telematics applications where reliability and low power consumption are critical.

Key Features

  • Core: The device is built around a PowerPC 603e core that operates at a speed of 400 MHz, providing robust computational power for complex tasks and multitasking environments.
  • Memory Support: It includes an integrated memory controller that supports SDRAM, SRAM, and Flash memory, ensuring flexible and efficient memory management.
  • High-Speed Connectivity: The processor is equipped with a range of communication interfaces, including dual Ethernet, USB 2.0, and CAN 2.0B, facilitating high-speed data transfer and connectivity with peripheral devices.
  • Advanced I/O Capabilities: With multiple serial and parallel I/O ports, the MPC5200CVR400 offers extensive interfacing options for a variety of sensors, actuators, and other electronic components.
  • Integrated Peripheral Support: The processor features an array of built-in peripherals, such as a real-time clock, timers, and an audio interface, which help to reduce system complexity and overall cost.
  • Power Efficiency: Designed with power efficiency in mind, the MPC5200CVR400 includes power management features that minimize energy consumption during idle or low-activity periods.

Applications

The versatility of the NXP MPC5200CVR400 makes it suitable for a wide range of applications, including:

  • Automotive control systems such as engine management and infotainment
  • Industrial automation including robotics and process control
  • Telematics systems for real-time vehicle tracking and diagnostics
  • Networking equipment for communication and data processing

With its combination of processing power, connectivity, and power efficiency, the NXP MPC5200CVR400 stands out as a superior choice for developers and engineers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3420 $80.3420
2+ $65.9218 $131.8436
3+ $63.8617 $191.5851
4+ $61.8017 $247.2068
5+ $59.7416 $298.7080
7+ $53.5614 $374.9298
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess