Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Battery Powered
Output Current 700mA
Supply Voltage - Operating 2.7 V to 3.6 V
Voltage - Load 2 V to 8.6 V
Temperature Range - Operating -20°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 20-VMFP
Win Source Part Number 1079210-MPC17531ATEVEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MPC17531A
Introduction Date April 16, 2011
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC17531ATEVEL CAD Model

Description

The NXP MPC17531ATEVEL is a versatile and efficient motor driver designed to cater to a wide range of applications that require precise control over small brushed DC motors. This compact yet powerful dual H-Bridge motor driver is an ideal choice for designers looking to implement motor control in space-constrained environments without compromising on performance.

Key Features

  • Dual H-Bridge Design: The MPC17531ATEVEL is equipped with two independent H-Bridge circuits, allowing for the control of two DC motors simultaneously or one stepper motor in a bi-directional manner.
  • Voltage Range: It operates efficiently within a voltage range of 2.0V to 5.5V, making it suitable for portable and low-power applications.
  • Current Capacity: Each H-Bridge can deliver up to 0.5A of continuous current, with peak currents of up to 1.0A, providing sufficient power for a variety of small motor applications.
  • Integrated Protection Features: The device includes several protection features such as overcurrent, short-circuit, under-voltage lockout, and thermal shutdown, ensuring reliable operation and longevity of the motor driver.
  • Control Interface: Simple logic control is made possible through the use of standard digital I/O pins, offering ease of integration with a wide range of microcontrollers.
  • Low Power Consumption: The MPC17531ATEVEL has been designed for low power consumption, which is critical for battery-operated devices.

Applications

The NXP MPC17531ATEVEL motor driver is suitable for a variety of applications, including but not limited to:

  • Consumer electronics
  • Portable medical devices
  • Robotics
  • Office automation
  • Battery-powered toys

Development Support

For ease of development and rapid prototyping, the MPC17531ATEVEL is supported by the NXP evaluation board, enabling designers to quickly test and validate their motor control designs. This support accelerates the development process and helps bring products to market faster.

In summary, the NXP MPC17531ATEVEL motor driver is a highly integrated solution that combines performance, efficiency, and reliability for driving small motors in a myriad of applications. Its robust protection features and low power design make it an excellent choice for designers looking to create compact and energy-efficient motor control systems.

You May Also Be Interested in

ON Semiconductor
Direct PWM Drive Brushless Motor Predriver IC | IC MTR DRV 4.5-5.5V/8-17V 30SSOP
Lowest to $11.8560
ECAD model for LB11696V-TLM-E
Omron
Electromechanical Relay 100 to 240VAC 5A SPDT(22.5x100x95)mm DIN Rail Voltage Relay
Need more? Email Us
ECAD model for K8AKVS3100240VAC
Trinamic Motion Control GmbH
POWER DRIVER FOR STEPPER MOTORS
Lowest to $17.5940
ECAD model for TMC262-LA
Allegro MicroSystems, LLC
Dual Full-Bridge PWM Motor Driver
Lowest to $7.2785
ECAD model for A4970GLBTR-T
EAO
(45-1T00.20J6.000.100) / LED Panel Indicator Blue 24V Screw Terminal
Need more? Email Us
ECAD model for 45-1T00.20J6.000.100
Rohm Semiconductor
Stepping motor driver
Lowest to $9.9231
ECAD model for BD6395FP
ON Semiconductor
1 A Dual H-Bridge Driver
Need more? Email Us
ECAD model for NCV7702BDWR2G
Diodes Incorporated
HALL-EFFECT SMART FAN MOTOR CONTROLLER | IC MOTOR DRIVER 3.8V-20V SOT89-5
Lowest to $1.0815
ECAD model for AH286-YL-13
Broadcom Limited
General Purpose Control ICs Position and Velocity Control Low Power CMOS | IC MTRDRV BIPLR 4.75-5.25V 40DIP
Need more? Email Us
ECAD model for HCTL-1101

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention