EN
  • EN
  • DE

MMA7331LT

Part No MMA7331LT
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ±4g, ±12g Three Axis Low-g Micromachined Accelerometer | ACCELEROMETER 4-9G ANALOG 14LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tray
Status Obsolete
Type Analog
Axis X, Y, Z
Acceleration Range ±4g, 9g
Sensitivity (mV/g) 308 (±4g) ~ 83.6 (±9g)
Bandwidth 400Hz (X,Y), 300Hz (Z)
Output Type Analog Voltage
Supply Voltage (V) 2.2V ~ 3.6V
Features Selectable Scale
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TFLGA
Supplier Device Package 14-LGA (3x5)
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1224800-MMA7331LT
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA7331LT CAD Model

Description

The NXP MMA7331LT is a versatile, low-power, 3-axis accelerometer designed for a broad range of applications in the consumer electronics, automotive, and industrial sectors. It offers a perfect blend of performance, robustness, and convenience for designers looking to integrate motion sensing capabilities into their projects.

Key Features

  • Adjustable Sensitivity: The MMA7331LT comes with selectable sensitivity ranges of ±4g and ±8g, allowing for fine-tuning according to the dynamics of the application.
  • Low Voltage Operation: Operating at a low voltage range from 2.4V to 3.6V, the device is ideal for battery-powered applications where power efficiency is paramount.
  • Low Power Consumption: It features a sleep mode that significantly reduces power consumption, making it suitable for portable devices.
  • Self-Test Function: An integrated self-test capability ensures reliable performance by allowing the system to verify the accelerometer's operational status.
  • Temperature Compensation: The device is temperature compensated, which guarantees consistent performance over a wide temperature range.
  • Robust Design: The MMA7331LT is built to withstand mechanical stress, making it resilient in harsh environments.
  • Analog Output: The accelerometer provides analog outputs for each of the three axes, which can be easily interfaced with analog-to-digital converters for further processing.
  • Zero-g Detection: The ability to detect zero-g conditions allows for additional applications such as free-fall detection.

Applications

The MMA7331LT's small form factor and feature set make it an excellent choice for a variety of applications, including but not limited to:

  • Mobile and handheld devices
  • Game controllers
  • Personal navigation devices
  • Robotics
  • Vibration monitoring and analysis
  • Impact and drop detection for warranty loggers

Whether you're developing a sophisticated inertial navigation system, a playful game accessory, or a critical monitoring device, the NXP MMA7331LT offers the reliability and adaptability you need to make your project a success.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess