EN
  • EN
  • DE

MMA7330LR1

Part No MMA7330LR1
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 4-12G ANALOG 14LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer X, Y, Z Axis ±4g, 12g 400Hz (X,Y), 300Hz (Z) 14-LGA (3x5)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-TFLGA
Case / Package 14-LGA (3x5)
Family Name MMA73
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9960
Other Part Number MMA7330LR1-ND, MMA7330LR1TR, MMA7330LR1CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927481-MMA7330LR1
Ultra Librarian 3D Model Ultra Librarian MMA7330LR1 CAD Model

Description

NXP MMA7330LR1 - Triaxial Accelerometer

The NXP MMA7330LR1 is a versatile, low power, triaxial capacitive accelerometer featuring signal conditioning, a 1-pole low pass filter, temperature compensation, and g-Select which allows for the selection between two sensitivities. This accelerometer is designed for advanced motion sensing in various applications ranging from mobile devices to industrial equipment.

The MMA7330LR1 is part of NXP's reputable portfolio of motion sensors that provide reliable and accurate acceleration measurements. It is capable of measuring acceleration with a full-scale range of ±2g/±4g/±8g, making it suitable for a wide array of uses, from gaming and e-health applications to robotics and vehicle dynamics.

Key Features:

  • Sensitivity Select: The g-Select feature allows users to switch between different sensitivity settings (±2g/±4g/±8g), providing flexibility in application use.
  • Low Power Consumption: Its low power design ensures minimal impact on battery life, which is critical for portable applications.
  • Signal Conditioning: The integrated signal conditioning simplifies system integration by providing a clean, reliable signal for further processing.
  • Temperature Compensation: Built-in temperature compensation offers stable operation over a wide temperature range, ensuring consistent performance.
  • Robust Design: The MMA7330LR1 is designed to withstand mechanical shock, making it robust for consumer electronics as well as more demanding industrial environments.
  • Low Pass Filter: An integrated 1-pole low pass filter helps to eliminate high-frequency noise and vibration, providing a smoother signal output.
  • Small Footprint: The compact package allows for easy integration into space-constrained designs.

The NXP MMA7330LR1 accelerometer is an ideal choice for developers looking to incorporate reliable motion sensing capabilities into their designs with minimal additional circuitry. Its combination of features ensures that it can be deployed in a range of applications that require accurate and efficient acceleration measurement.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Memsic Inc.
Accelerometer Axis
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess